Win Source Electronics Power Supplies - Board Mount 072660-LTM4601IV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072660-LTM4601IV#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OVP SCP UVLO Package: 118-LGA Size / Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Applications: ITE (Commercial) Standard Package: 119 Catalog: µModule Series LTM4601 Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 4.5V Voltage - Input (Max): 20V Voltage - Output 1: 0.6 ~ 5 V Efficiency: 95% Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 072660-LTM4601IV#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OVP SCP UVLO Package: 118-LGA Size / Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Applications: ITE (Commercial) Standard Package: 119 Catalog: µModule Series LTM4601 Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 4.5V Voltage - Input (Max): 20V Voltage - Output 1: 0.6 ~ 5 V Efficiency: 95% Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
072660-LTM4601IV#PBF
Power Supplies - Board Mount 072660-LTM4601IV#PBF
Manufacturer: Linear Technology Win Source Part Number: 072660-LTM4601IV#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OVP SCP UVLO Package: 118-LGA Size / Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Applications: ITE (Commercial) Standard Package: 119 Catalog: µModule Series LTM4601 Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 4.5V Voltage - Input (Max): 20V Voltage - Output 1: 0.6 ~ 5 V Efficiency: 95% Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072660-LTM4601IV#PBF
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: µModule
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: OVP SCP UVLO
Package: 118-LGA
Size / Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Applications: ITE (Commercial)
Standard Package: 119
Catalog: µModule Series LTM4601
Number of Outputs: 1
Current - Output (Max): 12A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 20V
Voltage - Output 1: 0.6 ~ 5 V
Efficiency: 95%
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 072660-LTM4601IV#PBF
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - LTM8050IY#PBF - 784635-LTM8050IY#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details
Power Supplies - Board Mount - 143616-LTM4633MPY#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Current 10 amps
View Details
Specs
Form Factor Board Mount
View Details