Win Source Electronics Power Supplies - Board Mount 072658-LTM4600EV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072658-LTM4600EV#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 104-LGA Size / Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Applications: ITE (Commercial) Standard Package: 119 Catalog: µModule Series LTM4600 Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 4.5V Voltage - Input (Max): 20V Voltage - Output 1: 0.6 ~ 5 V Efficiency: 92% Family Name: LTM4600 Alternative Parts (Cross-Reference): LTM4600EV; LTM4600IV; LTM4600EV PBF; Introduction Date: February 15, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 072658-LTM4600EV#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 104-LGA Size / Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Applications: ITE (Commercial) Standard Package: 119 Catalog: µModule Series LTM4600 Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 4.5V Voltage - Input (Max): 20V Voltage - Output 1: 0.6 ~ 5 V Efficiency: 92% Family Name: LTM4600 Alternative Parts (Cross-Reference): LTM4600EV; LTM4600IV; LTM4600EV PBF; Introduction Date: February 15, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
072658-LTM4600EV#PBF
Power Supplies - Board Mount 072658-LTM4600EV#PBF
Manufacturer: Linear Technology Win Source Part Number: 072658-LTM4600EV#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 104-LGA Size / Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Applications: ITE (Commercial) Standard Package: 119 Catalog: µModule Series LTM4600 Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 4.5V Voltage - Input (Max): 20V Voltage - Output 1: 0.6 ~ 5 V Efficiency: 92% Family Name: LTM4600 Alternative Parts (Cross-Reference): LTM4600EV; LTM4600IV; LTM4600EV PBF; Introduction Date: February 15, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072658-LTM4600EV#PBF
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: µModule
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 104-LGA
Size / Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Applications: ITE (Commercial)
Standard Package: 119
Catalog: µModule Series LTM4600
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 20V
Voltage - Output 1: 0.6 ~ 5 V
Efficiency: 92%
Family Name: LTM4600
Alternative Parts (Cross-Reference): LTM4600EV; LTM4600IV; LTM4600EV PBF;
Introduction Date: February 15, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 072658-LTM4600EV#PBF
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 4 amps
View Details
Specs
Form Factor Board Mount
View Details