Win Source Electronics PMIC - PMIC - Thermal Management - LTC2990CMS#PBF 072550-LTC2990CMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072550-LTC2990CMS#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: I2C Topology: ADC, Multiplexer, Voltage Reference Sensor Type: Internal and External Accuracy: ±3.5°C Local(Max), ±1.5°C Remote(Max) Output Alarm: Yes Output Fan: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Purpose: Temp Monitoring System (Sensor) Supply Voltage - Operating: 2.9 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072550-LTC2990CMS#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: I2C Topology: ADC, Multiplexer, Voltage Reference Sensor Type: Internal and External Accuracy: ±3.5°C Local(Max), ±1.5°C Remote(Max) Output Alarm: Yes Output Fan: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Purpose: Temp Monitoring System (Sensor) Supply Voltage - Operating: 2.9 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Thermal Management - LTC2990CMS#PBF - 072550-LTC2990CMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Thermal Management - LTC2990CMS#PBF
072550-LTC2990CMS#PBF
PMIC - PMIC - Thermal Management - LTC2990CMS#PBF 072550-LTC2990CMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 072550-LTC2990CMS#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: I2C Topology: ADC, Multiplexer, Voltage Reference Sensor Type: Internal and External Accuracy: ±3.5°C Local(Max), ±1.5°C Remote(Max) Output Alarm: Yes Output Fan: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Purpose: Temp Monitoring System (Sensor) Supply Voltage - Operating: 2.9 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 072550-LTC2990CMS#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: I2C
Topology: ADC, Multiplexer, Voltage Reference
Sensor Type: Internal and External
Accuracy: ±3.5°C Local(Max), ±1.5°C Remote(Max)
Output Alarm: Yes
Output Fan: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-MSOP
Purpose: Temp Monitoring System (Sensor)
Supply Voltage - Operating: 2.9 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 072550-LTC2990CMS#PBF
Product Name PMIC - PMIC - Thermal Management - LTC2990CMS#PBF
Package / Mounting Surface Mount (SMD); 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1121432-SDNT1005X473F4100FTF - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); 0402 (1005 Metric)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1092117-SDNT0603C104F4250HTF - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); 0201 (0603 Metric)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details