Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530CS8-2.8 072480-LTC1530CS8-2.8

Description
Manufacturer: Linear Technology Win Source Part Number: 072480-LTC1530CS8-2. 8 Packaging: Tube/Rail Applications: Controller, Intel Pentium II, AMD-K6-2 Mounting: SMD (SMT) Voltage - Input: 3.75 V to 13.2 V Number of Outputs: 1 Output Voltage: 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072480-LTC1530CS8-2. 8 Packaging: Tube/Rail Applications: Controller, Intel Pentium II, AMD-K6-2 Mounting: SMD (SMT) Voltage - Input: 3.75 V to 13.2 V Number of Outputs: 1 Output Voltage: 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530CS8-2.8 - 072480-LTC1530CS8-2.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530CS8-2.8
072480-LTC1530CS8-2.8
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530CS8-2.8 072480-LTC1530CS8-2.8
Manufacturer: Linear Technology Win Source Part Number: 072480-LTC1530CS8-2. 8 Packaging: Tube/Rail Applications: Controller, Intel Pentium II, AMD-K6-2 Mounting: SMD (SMT) Voltage - Input: 3.75 V to 13.2 V Number of Outputs: 1 Output Voltage: 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 072480-LTC1530CS8-2.8
Packaging: Tube/Rail
Applications: Controller, Intel Pentium II, AMD-K6-2
Mounting: SMD (SMT)
Voltage - Input: 3.75 V to 13.2 V
Number of Outputs: 1
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 072480-LTC1530CS8-2.8
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530CS8-2.8
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3008MPTS8#TRPBF - 002755-LT3008MPTS8#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-8
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC3025EDC#TRMPBF - 020553-LTC3025EDC#TRMPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-1.5#PBF - 020361-LT1963AEST-1.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3732CG - 020605-LTC3732CG - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details