Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1272-3ACSW 020455-LTC1272-3ACSW

Description
Manufacturer: Linear Technology Win Source Part Number: 020455-LTC1272-3ACSW Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 250k
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020455-LTC1272-3ACSW Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 250k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1272-3ACSW
020455-LTC1272-3ACSW
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1272-3ACSW 020455-LTC1272-3ACSW
Manufacturer: Linear Technology Win Source Part Number: 020455-LTC1272-3ACSW Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 250k

Manufacturer: Linear Technology
Win Source Part Number: 020455-LTC1272-3ACSW
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 250k

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 020455-LTC1272-3ACSW
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1272-3ACSW
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1742CFW#TRPBF - 126605-LTC1742CFW#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tape Reel; Reel - TR
View Details