Win Source Electronics Power Supplies - Board Mount 041266-LTM4624EY#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 041266-LTM4624EY#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP OTP OVP UVLO Package: 25-BGA Size / Dimension: 0.25" L x 0.25" W x 0.20" H (6.3mm x 6.3mm x 5.0mm) Applications: ITE (Commercial) Standard Package: 260 Catalog: µModule Series LTM4624 Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 2.375V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 5.5 V Family Name: LTM4624 Alternative Parts (Cross-Reference): LTM4624IY; Introduction Date: July 16, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 041266-LTM4624EY#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP OTP OVP UVLO Package: 25-BGA Size / Dimension: 0.25" L x 0.25" W x 0.20" H (6.3mm x 6.3mm x 5.0mm) Applications: ITE (Commercial) Standard Package: 260 Catalog: µModule Series LTM4624 Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 2.375V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 5.5 V Family Name: LTM4624 Alternative Parts (Cross-Reference): LTM4624IY; Introduction Date: July 16, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
041266-LTM4624EY#PBF
Power Supplies - Board Mount 041266-LTM4624EY#PBF
Manufacturer: Linear Technology Win Source Part Number: 041266-LTM4624EY#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP OTP OVP UVLO Package: 25-BGA Size / Dimension: 0.25" L x 0.25" W x 0.20" H (6.3mm x 6.3mm x 5.0mm) Applications: ITE (Commercial) Standard Package: 260 Catalog: µModule Series LTM4624 Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 2.375V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 5.5 V Family Name: LTM4624 Alternative Parts (Cross-Reference): LTM4624IY; Introduction Date: July 16, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 041266-LTM4624EY#PBF
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: µModule
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Features: OCP OTP OVP UVLO
Package: 25-BGA
Size / Dimension: 0.25" L x 0.25" W x 0.20" H (6.3mm x 6.3mm x 5.0mm)
Applications: ITE (Commercial)
Standard Package: 260
Catalog: µModule Series LTM4624
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 2.375V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.6 ~ 5.5 V
Family Name: LTM4624
Alternative Parts (Cross-Reference): LTM4624IY;
Introduction Date: July 16, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 041266-LTM4624EY#PBF
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 2 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details