Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4600HVEV#PBF 041264-LTM4600HVEV

Description
Manufacturer: Linear Technology Win Source Part Number: 041264-LTM4600HVEV Packaging: Tray Type: Non-Isolated PoL Module Applications: ITE (Commercial) Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 10A Efficiency: 92% Categories: Power Supplies - Board Mount Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 104-LGA (15x15) Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Maximum Input Voltage: 28V Minimum Input Voltage: 4.5V Nominal Output Voltage 1: 0.6 to 5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 041264-LTM4600HVEV Packaging: Tray Type: Non-Isolated PoL Module Applications: ITE (Commercial) Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 10A Efficiency: 92% Categories: Power Supplies - Board Mount Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 104-LGA (15x15) Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Maximum Input Voltage: 28V Minimum Input Voltage: 4.5V Nominal Output Voltage 1: 0.6 to 5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LTM4600HVEV#PBF - 041264-LTM4600HVEV - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4600HVEV#PBF
041264-LTM4600HVEV
Power Supplies Board Mount DCDC Converters - LTM4600HVEV#PBF 041264-LTM4600HVEV
Manufacturer: Linear Technology Win Source Part Number: 041264-LTM4600HVEV Packaging: Tray Type: Non-Isolated PoL Module Applications: ITE (Commercial) Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 10A Efficiency: 92% Categories: Power Supplies - Board Mount Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 104-LGA (15x15) Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Maximum Input Voltage: 28V Minimum Input Voltage: 4.5V Nominal Output Voltage 1: 0.6 to 5 V

Manufacturer: Linear Technology
Win Source Part Number: 041264-LTM4600HVEV
Packaging: Tray
Type: Non-Isolated PoL Module
Applications: ITE (Commercial)
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 10A
Efficiency: 92%
Categories: Power Supplies - Board Mount
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 104-LGA (15x15)
Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Maximum Input Voltage: 28V
Minimum Input Voltage: 4.5V
Nominal Output Voltage 1: 0.6 to 5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 041264-LTM4600HVEV
Product Name Power Supplies Board Mount DCDC Converters - LTM4600HVEV#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 5 amps
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 13 amps
View Details