Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4413EDD#TRPBF 020666-LTC4413EDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020666-LTC4413EDD#TR PBF Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Delay Time - ON: 50μs Delay Time - OFF: 4μs Current - Output (Max): 2.6A Family Name: LTC4413 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 25μA Alternative Parts (Cross-Reference): LTC4413EDD; LTC4413EDD#TR; LTC4413EDDPBF; Introduction Date: November 12, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020666-LTC4413EDD#TR PBF Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Delay Time - ON: 50μs Delay Time - OFF: 4μs Current - Output (Max): 2.6A Family Name: LTC4413 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 25μA Alternative Parts (Cross-Reference): LTC4413EDD; LTC4413EDD#TR; LTC4413EDDPBF; Introduction Date: November 12, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4413EDD#TRPBF - 020666-LTC4413EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4413EDD#TRPBF
020666-LTC4413EDD#TRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4413EDD#TRPBF 020666-LTC4413EDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 020666-LTC4413EDD#TR PBF Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Delay Time - ON: 50μs Delay Time - OFF: 4μs Current - Output (Max): 2.6A Family Name: LTC4413 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 25μA Alternative Parts (Cross-Reference): LTC4413EDD; LTC4413EDD#TR; LTC4413EDDPBF; Introduction Date: November 12, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020666-LTC4413EDD#TRPBF
Packaging: Reel - TR
Type: Source Selector Switch
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Polarity: P-Channel
Internal Switch(s): Yes
Delay Time - ON: 50μs
Delay Time - OFF: 4μs
Current - Output (Max): 2.6A
Family Name: LTC4413
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 25μA
Alternative Parts (Cross-Reference): LTC4413EDD; LTC4413EDD#TR; LTC4413EDDPBF;
Introduction Date: November 12, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 020666-LTC4413EDD#TRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4413EDD#TRPBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - B10A60VIC - 1150467-B10A60VIC - Win Source Electronics
Specs
Diode Type Schottky
View Details
Circuit Protection - TVS - Varistors, MOVs - 1143830-SVMH3216KA301PT101 - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details