Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8-3.3 072293-LT1575CS8-3.3

Description
Manufacturer: Linear Technology Win Source Part Number: 072293-LT1575CS8-3.3 Packaging: Tube/Rail Type: Positive Fixed Voltage - Input: 10 V to 20 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Operating Supply Current: 12mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072293-LT1575CS8-3.3 Packaging: Tube/Rail Type: Positive Fixed Voltage - Input: 10 V to 20 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Operating Supply Current: 12mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8-3.3 - 072293-LT1575CS8-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8-3.3
072293-LT1575CS8-3.3
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8-3.3 072293-LT1575CS8-3.3
Manufacturer: Linear Technology Win Source Part Number: 072293-LT1575CS8-3.3 Packaging: Tube/Rail Type: Positive Fixed Voltage - Input: 10 V to 20 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Operating Supply Current: 12mA

Manufacturer: Linear Technology
Win Source Part Number: 072293-LT1575CS8-3.3
Packaging: Tube/Rail
Type: Positive Fixed
Voltage - Input: 10 V to 20 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Operating Supply Current: 12mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 072293-LT1575CS8-3.3
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8-3.3
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3086EFE#PBF - 1059248-LT3086EFE#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3010EMS8E#TRPBF - 020377-LT3010EMS8E#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-2.0#PBF - 1071491-LT1761IS5-2.0#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Package Type Other; TSOT
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3022EMSE-1.2#PBF - 110544-LT3022EMSE-1.2#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details