Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2846CG#PBF 020540-LTC2846CG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020540-LTC2846CG#PBF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 15mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 36-SSOP Supply Voltage - Operating: 3.3V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020540-LTC2846CG#PBF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 15mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 36-SSOP Supply Voltage - Operating: 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2846CG#PBF - 020540-LTC2846CG#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2846CG#PBF
020540-LTC2846CG#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2846CG#PBF 020540-LTC2846CG#PBF
Manufacturer: Linear Technology Win Source Part Number: 020540-LTC2846CG#PBF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 15mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 36-SSOP Supply Voltage - Operating: 3.3V

Manufacturer: Linear Technology
Win Source Part Number: 020540-LTC2846CG#PBF
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Multiprotocol
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 15mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 36-SSOP
Supply Voltage - Operating: 3.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 020540-LTC2846CG#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2846CG#PBF
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1387CSW#PBF - 020463-LTC1387CSW#PBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 5 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC491IS#PBF - 132289-LTC491IS#PBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 4.75 to 5.25 volts
View Details