Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2804IDHC#TRPBF 739516-LTC2804IDHC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 739516-LTC2804IDHC#T RPBF Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 16-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 400mV Data Rate: 1Mbps Family Name: LTC2804 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): MAX3223ECPP+; MAX3223EPP; MAX3223ECTP-T; Introduction Date: March 28, 2005 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739516-LTC2804IDHC#T RPBF Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 16-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 400mV Data Rate: 1Mbps Family Name: LTC2804 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): MAX3223ECPP+; MAX3223EPP; MAX3223ECTP-T; Introduction Date: March 28, 2005 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2804IDHC#TRPBF - 739516-LTC2804IDHC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2804IDHC#TRPBF
739516-LTC2804IDHC#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2804IDHC#TRPBF 739516-LTC2804IDHC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 739516-LTC2804IDHC#T RPBF Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 16-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 400mV Data Rate: 1Mbps Family Name: LTC2804 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): MAX3223ECPP+; MAX3223EPP; MAX3223ECTP-T; Introduction Date: March 28, 2005 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 739516-LTC2804IDHC#TRPBF
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-WFDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Half
Receiver Hysteresis: 400mV
Data Rate: 1Mbps
Family Name: LTC2804
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-DFN (5x3)
Alternative Parts (Cross-Reference): MAX3223ECPP+; MAX3223EPP; MAX3223ECTP-T;
Introduction Date: March 28, 2005
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 739516-LTC2804IDHC#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2804IDHC#TRPBF
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1796CS8#TRPBF - 1058782-LT1796CS8#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.75 to 5.25 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CS8#PBF - 002799-LTC1480CS8#PBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 3 to 3.6 volts
View Details