Win Source Electronics PMIC - PMIC - Voltage Reference - LT6660HCDC-2.5#TRMPBF 020442-LT6660HCDC-2.5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020442-LT6660HCDC-2. 5#TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 5 V to 30 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 4ppmp-p Noise - 10Hz to 10kHz: 4ppmrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 3-DFN (2x2) Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 175μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020442-LT6660HCDC-2. 5#TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 5 V to 30 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 4ppmp-p Noise - 10Hz to 10kHz: 4ppmrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 3-DFN (2x2) Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 175μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT6660HCDC-2.5#TRMPBF - 020442-LT6660HCDC-2.5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT6660HCDC-2.5#TRMPBF
020442-LT6660HCDC-2.5#TRMPBF
PMIC - PMIC - Voltage Reference - LT6660HCDC-2.5#TRMPBF 020442-LT6660HCDC-2.5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 020442-LT6660HCDC-2. 5#TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 5 V to 30 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 4ppmp-p Noise - 10Hz to 10kHz: 4ppmrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 3-DFN (2x2) Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 175μA

Manufacturer: Linear Technology
Win Source Part Number: 020442-LT6660HCDC-2.5#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 5 V to 30 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 4ppmp-p
Noise - 10Hz to 10kHz: 4ppmrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 3-DFN (2x2)
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 175μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 020442-LT6660HCDC-2.5#TRMPBF
Product Name PMIC - PMIC - Voltage Reference - LT6660HCDC-2.5#TRMPBF
Package Type Other; 3-DFN (2x2)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LTC1258CMS8-3#PBF - 135687-LTC1258CMS8-3#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 60 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460DCS8-5#PBF - 020266-LT1460DCS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460HCS3-3#TRMPBF - 1058291-LT1460HCS3-3#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 20 ppm/C
View Details