Win Source Electronics PMIC - PMIC - Voltage Reference - LT1460HCS3-2.5#TRMPBF 137224-LT1460HCS3-2.5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137224-LT1460HCS3-2. 5#TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 3.4 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 4μVp-p Noise - 10Hz to 10kHz: 4μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 175μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137224-LT1460HCS3-2. 5#TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 3.4 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 4μVp-p Noise - 10Hz to 10kHz: 4μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 175μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1460HCS3-2.5#TRMPBF - 137224-LT1460HCS3-2.5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1460HCS3-2.5#TRMPBF
137224-LT1460HCS3-2.5#TRMPBF
PMIC - PMIC - Voltage Reference - LT1460HCS3-2.5#TRMPBF 137224-LT1460HCS3-2.5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 137224-LT1460HCS3-2. 5#TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 3.4 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 4μVp-p Noise - 10Hz to 10kHz: 4μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 175μA

Manufacturer: Linear Technology
Win Source Part Number: 137224-LT1460HCS3-2.5#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 3.4 V to 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 40mA
Noise - 0.1Hz to 10Hz: 4μVp-p
Noise - 10Hz to 10kHz: 4μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 175μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 137224-LT1460HCS3-2.5#TRMPBF
Product Name PMIC - PMIC - Voltage Reference - LT1460HCS3-2.5#TRMPBF
Package Type SOT23; Other; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1790BCS6-1.25#TRMPBF - 002739-LT1790BCS6-1.25#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790ACS6-3.3#TRMPBF - 116397-LT1790ACS6-3.3#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1027DILS8-5#PBF - 1224803-LT1027DILS8-5#PBF - Win Source Electronics
Specs
Package Type Other; LCC
TC 5 ppm/C
IQ 3.5 mA
View Details
PMIC - PMIC - Voltage Reference - LT1021DCS8-5#PBF - 020196-LT1021DCS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details