Win Source Electronics PMIC - PMIC - Voltage Reference - LT1021DCS8-5#PBF 020196-LT1021DCS8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020196-LT1021DCS8-5# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 20ppm/°C Voltage - Input: 7.2 V to 40 V Output Type: Fixed Reference Type: Series, Buried Zener Output Current: 10mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 2.2μVrms Family Name: LT1021 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 1.5mA Alternative Parts (Cross-Reference): REF02HSA-TG107+; REF02HSA-G107; REF02HSA-T; Introduction Date: March 11, 1999 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020196-LT1021DCS8-5# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 20ppm/°C Voltage - Input: 7.2 V to 40 V Output Type: Fixed Reference Type: Series, Buried Zener Output Current: 10mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 2.2μVrms Family Name: LT1021 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 1.5mA Alternative Parts (Cross-Reference): REF02HSA-TG107+; REF02HSA-G107; REF02HSA-T; Introduction Date: March 11, 1999 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1021DCS8-5#PBF - 020196-LT1021DCS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1021DCS8-5#PBF
020196-LT1021DCS8-5#PBF
PMIC - PMIC - Voltage Reference - LT1021DCS8-5#PBF 020196-LT1021DCS8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 020196-LT1021DCS8-5# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 20ppm/°C Voltage - Input: 7.2 V to 40 V Output Type: Fixed Reference Type: Series, Buried Zener Output Current: 10mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 2.2μVrms Family Name: LT1021 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 1.5mA Alternative Parts (Cross-Reference): REF02HSA-TG107+; REF02HSA-G107; REF02HSA-T; Introduction Date: March 11, 1999 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020196-LT1021DCS8-5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 7.2 V to 40 V
Output Type: Fixed
Reference Type: Series, Buried Zener
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Noise - 10Hz to 10kHz: 2.2μVrms
Family Name: LT1021
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 1.5mA
Alternative Parts (Cross-Reference): REF02HSA-TG107+; REF02HSA-G107; REF02HSA-T;
Introduction Date: March 11, 1999
ECCN: EAR99
Country of Origin: Malaysia, Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 020196-LT1021DCS8-5#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1021DCS8-5#PBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1790BCS6-3.3#TRMPBF - 1058745-LT1790BCS6-3.3#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460GCZ-2.5#PBF - 020268-LT1460GCZ-2.5#PBF - Win Source Electronics
Specs
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1461CCS8-4#PBF - 135005-LT1461CCS8-4#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 12 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1236CCS8-10#PBF - 072244-LT1236CCS8-10#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 15 ppm/C
View Details