Win Source Electronics Circuit Protection - TVS - Diodes 1057911-ESD5Z15V

Description
Win Source Part Number: 1057911-ESD5Z15V Category: Circuit Protection>TVS - Diodes Series: SOD-523 Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 6,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V Voltage - Breakdown (Min): 16V Power - Peak Pulse: 120W Power Line Protection: Yes Capacitance @ Frequency: 28pF @ 1MHz Current - Peak Pulse (10/1000µs): 1A (8/20µs) Package / Case: SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: MDD Other Names: 3372-ESD5Z15VTR,SOD5 235Z15VSZN
Request a Quote Datasheet
Description
Win Source Part Number: 1057911-ESD5Z15V Category: Circuit Protection>TVS - Diodes Series: SOD-523 Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 6,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V Voltage - Breakdown (Min): 16V Power - Peak Pulse: 120W Power Line Protection: Yes Capacitance @ Frequency: 28pF @ 1MHz Current - Peak Pulse (10/1000µs): 1A (8/20µs) Package / Case: SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: MDD Other Names: 3372-ESD5Z15VTR,SOD5 235Z15VSZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1057911-ESD5Z15V - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1057911-ESD5Z15V
Circuit Protection - TVS - Diodes 1057911-ESD5Z15V
Win Source Part Number: 1057911-ESD5Z15V Category: Circuit Protection>TVS - Diodes Series: SOD-523 Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 6,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V Voltage - Breakdown (Min): 16V Power - Peak Pulse: 120W Power Line Protection: Yes Capacitance @ Frequency: 28pF @ 1MHz Current - Peak Pulse (10/1000µs): 1A (8/20µs) Package / Case: SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: MDD Other Names: 3372-ESD5Z15VTR,SOD5 235Z15VSZN

Win Source Part Number: 1057911-ESD5Z15V
Category: Circuit Protection>TVS - Diodes
Series: SOD-523
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 6,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16V
Power - Peak Pulse: 120W
Power Line Protection: Yes
Capacitance @ Frequency: 28pF @ 1MHz
Current - Peak Pulse (10/1000µs): 1A (8/20µs)
Package / Case: SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: MDD
Other Names: 3372-ESD5Z15VTR,SOD5235Z15VSZN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 1057911-ESD5Z15V
Product Name Circuit Protection - TVS - Diodes
Package SOD-523; SOD-523
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - TESD36G2U - 1266796-TESD36G2U - Win Source Electronics
Specs
Configuration Array
View Details
Electronic Wholesale - TESD15G2U - 1266784-TESD15G2U - Win Source Electronics
Specs
Configuration Array
View Details
Circuit Protection - TVS - Varistors, MOVs - 1158421-8S17SM500T6 - Win Source Electronics
Specs
Package 3220 (8250 Metric)
IFSM 500 amps
CT 500 pF
View Details
Electronic Wholesale - TLSD05J2U - 1269874-TLSD05J2U - Win Source Electronics
Specs
Configuration Array
View Details