Wholesale Gate Company DOUBLE FOLDING SECURITY GATES DG263*

Description
For larger openings, overhead doors, dock doors, storefronts, commercial and industrial use. These two-piece gates can be made to any size width, and a maximum height of 10'. Since they are Double Gates, each side will swing (pivot 180 degrees) out of the way. This is ideal for dock doors and overhead doors. Trucks and other traffic can move freely in and out without any interference from the gates. Our Double Folding Gates are made from standard type channel 3/4" (14 gauge), riveted back-to-back with 1-1/2" x 1-1/2" x 1/8" side rails for extra strength. The top bracket (H-Bracket) keeps the gate secure at the top while a center drop-pin provides maximum protection at the bottom of the gate. Gates will lock together at the middle with use of a standard type padlock. All Gates are shipped complete with two mounting brackets, two washers, two casters, a drop-pin and an H-bracket. For gates that will be installed inside a dock door, extended brackets can be ordered to keep gates back and out of the way of overhead doors. All Folding Gates drop an inch per foot upon expansion. Our Gates are painted enamel black.
Description
For larger openings, overhead doors, dock doors, storefronts, commercial and industrial use. These two-piece gates can be made to any size width, and a maximum height of 10'. Since they are Double Gates, each side will swing (pivot 180 degrees) out of the way. This is ideal for dock doors and overhead doors. Trucks and other traffic can move freely in and out without any interference from the gates. Our Double Folding Gates are made from standard type channel 3/4" (14 gauge), riveted back-to-back with 1-1/2" x 1-1/2" x 1/8" side rails for extra strength. The top bracket (H-Bracket) keeps the gate secure at the top while a center drop-pin provides maximum protection at the bottom of the gate. Gates will lock together at the middle with use of a standard type padlock. All Gates are shipped complete with two mounting brackets, two washers, two casters, a drop-pin and an H-bracket. For gates that will be installed inside a dock door, extended brackets can be ordered to keep gates back and out of the way of overhead doors. All Folding Gates drop an inch per foot upon expansion. Our Gates are painted enamel black.

Suppliers

Company
Product
Description
Supplier Links
DOUBLE FOLDING SECURITY GATES - DG263* - Wholesale Gate Company
Dekalb, IL, USA
DOUBLE FOLDING SECURITY GATES
DG263*
DOUBLE FOLDING SECURITY GATES DG263*
For larger openings, overhead doors, dock doors, storefronts, commercial and industrial use. These two-piece gates can be made to any size width, and a maximum height of 10'. Since they are Double Gates, each side will swing (pivot 180 degrees) out of the way. This is ideal for dock doors and overhead doors. Trucks and other traffic can move freely in and out without any interference from the gates. Our Double Folding Gates are made from standard type channel 3/4" (14 gauge), riveted back-to-back with 1-1/2" x 1-1/2" x 1/8" side rails for extra strength. The top bracket (H-Bracket) keeps the gate secure at the top while a center drop-pin provides maximum protection at the bottom of the gate. Gates will lock together at the middle with use of a standard type padlock. All Gates are shipped complete with two mounting brackets, two washers, two casters, a drop-pin and an H-bracket. For gates that will be installed inside a dock door, extended brackets can be ordered to keep gates back and out of the way of overhead doors. All Folding Gates drop an inch per foot upon expansion. Our Gates are painted enamel black.

For larger openings, overhead doors, dock doors, storefronts, commercial and industrial use. These two-piece gates can be made to any size width, and a maximum height of 10'. Since they are Double Gates, each side will swing (pivot 180 degrees) out of the way. This is ideal for dock doors and overhead doors. Trucks and other traffic can move freely in and out without any interference from the gates.

Our Double Folding Gates are made from standard type channel 3/4" (14 gauge), riveted back-to-back with 1-1/2" x 1-1/2" x 1/8" side rails for extra strength. The top bracket (H-Bracket) keeps the gate secure at the top while a center drop-pin provides maximum protection at the bottom of the gate. Gates will lock together at the middle with use of a standard type padlock. All Gates are shipped complete with two mounting brackets, two washers, two casters, a drop-pin and an H-bracket. For gates that will be installed inside a dock door, extended brackets can be ordered to keep gates back and out of the way of overhead doors. All Folding Gates drop an inch per foot upon expansion. Our Gates are painted enamel black.

Technical Specifications

  Wholesale Gate Company
Product Category Entry Gates
Product Number DG263*
Product Name DOUBLE FOLDING SECURITY GATES
Material Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

DOUBLE FOLDING SECURITY GATES - DG269 - Wholesale Gate Company
Specs
Material Carbon Steel
Features Adjustable Width / Folding
Height 8 ft (24.38 dm)
View Details
SAFEDECK® Trash Gate -  - Strongwell Corporation
Strongwell Corporation
Specs
Type Other; Trash Gate
View Details
DOUBLE FOLDING SECURITY GATES - DG258* - Wholesale Gate Company
Specs
Material Carbon Steel
Features Adjustable Width / Folding
Height 7.5 ft (22.86 dm)
View Details
COMPOSOLITE® Trash Gate -  - Strongwell Corporation
Strongwell Corporation
Specs
Type Other; Trash Gate
View Details