Wholesale Gate Company Datasheets for Entry Gates
Entry gates are hinged partitions that allow access to designated areas.
Entry Gates: Learn more
| Product Name | Notes |
|---|---|
| Folding Door gates are designed to provide security for door openings 24" to 48" wide. Heights range from 61" to 83". These gates have a reversible hinge design to allow... | |
| For hallways, cafeterias, temporary work areas and other institutional, commercial and industrial uses. These two piece gates are made in 6 ft. wide sections and stand 6 1/2 ft. tall... | |
| For larger openings, overhead doors, dock doors, storefronts, commercial and industrial use. These two-piece gates can be made to any size width, and a maximum height of 10'. Since they... | |
| For standard openings, patio doors, garages, industrial and commercial use. These one-piece gates fit openings 4-1/2' to 7-1/2' wide and up to 8' in height. Stock Gates lock on the... |