Wharfedale Pro EVP-X12PM

Description
The EVP-XP is the powered version of the EVP-X Series. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-XP series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X12PM Powered version for EVP-X12P 12" Two-way monitor 50-20kHz frequency response (+/-3dB) External speaker output connector 5 Band Graphic EQ 2 x combined jack and XLR balanced input connectors 300W RMS / 500W peak amplifier power H/D/W: 645 x 450 x 460 mm, 22.5kg
Description
The EVP-XP is the powered version of the EVP-X Series. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-XP series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X12PM Powered version for EVP-X12P 12" Two-way monitor 50-20kHz frequency response (+/-3dB) External speaker output connector 5 Band Graphic EQ 2 x combined jack and XLR balanced input connectors 300W RMS / 500W peak amplifier power H/D/W: 645 x 450 x 460 mm, 22.5kg

Suppliers

Company
Product
Description
Supplier Links
 - EVP-X12PM - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The EVP-XP is the powered version of the EVP-X Series. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-XP series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X12PM Powered version for EVP-X12P 12" Two-way monitor 50-20kHz frequency response (+/-3dB) External speaker output connector 5 Band Graphic EQ 2 x combined jack and XLR balanced input connectors 300W RMS / 500W peak amplifier power H/D/W: 645 x 450 x 460 mm, 22.5kg

The EVP-XP is the powered version of the EVP-X Series. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-XP series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application.

EVP-X12PM

  • Powered version for EVP-X12P
  • 12" Two-way monitor
  • 50-20kHz frequency response (+/-3dB)
  • External speaker output connector
  • 5 Band Graphic EQ
  • 2 x combined jack and XLR balanced input connectors
  • 300W RMS / 500W peak amplifier power

H/D/W: 645 x 450 x 460 mm, 22.5kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number EVP-X12PM
Maximum Power 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7564618 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
 - 2180 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 113 dB
Nominal Power 100 watts
Impedance 8 ohms
View Details
Speaker - SMB-60P - MISCO
Specs
Nominal Power 50 watts
Impedance 4 ohms
Sensitivity 86 dB
View Details