Wharfedale Pro TITAN D

Description
Wharfedale Pro bring you the next generation of Titan, Titan D. Titan D models are bi-amplified, Class D technology is now used for the LF and HF, creating a more efficient and powerful system that is now even lighter than the previous generation. With the Titan D Wharfedale Pro introduce Qubit™, our new powerful and precise 24-bit 192kHz DSP processing. With advanced adaptive multi-band dynamic processing and filtering Qubit helps fine tune your system to sound natural and open. Qubit processing optimises the loudspeaker to provide smooth digital crossover points that are perfectly aligned in terms of phase response and time-domain. Protection is offered in the form of true independent adaptive LF and HF signal limiting that helps protect against thermal damage and driver over excursion. Qubit has an extended frequency response that goes way beyond the capabilities of our hearing, providing an extended phase response that remains linear throughout our natural hearing range. This enables Titan D to reproduce exceptionally natural transients and exhibit perfectly aligned time-domain characteristics.
Description
Wharfedale Pro bring you the next generation of Titan, Titan D. Titan D models are bi-amplified, Class D technology is now used for the LF and HF, creating a more efficient and powerful system that is now even lighter than the previous generation. With the Titan D Wharfedale Pro introduce Qubit™, our new powerful and precise 24-bit 192kHz DSP processing. With advanced adaptive multi-band dynamic processing and filtering Qubit helps fine tune your system to sound natural and open. Qubit processing optimises the loudspeaker to provide smooth digital crossover points that are perfectly aligned in terms of phase response and time-domain. Protection is offered in the form of true independent adaptive LF and HF signal limiting that helps protect against thermal damage and driver over excursion. Qubit has an extended frequency response that goes way beyond the capabilities of our hearing, providing an extended phase response that remains linear throughout our natural hearing range. This enables Titan D to reproduce exceptionally natural transients and exhibit perfectly aligned time-domain characteristics.

Suppliers

Company
Product
Description
Supplier Links
 - TITAN D - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
Wharfedale Pro bring you the next generation of Titan, Titan D. Titan D models are bi-amplified, Class D technology is now used for the LF and HF, creating a more efficient and powerful system that is now even lighter than the previous generation. With the Titan D Wharfedale Pro introduce Qubit™, our new powerful and precise 24-bit 192kHz DSP processing. With advanced adaptive multi-band dynamic processing and filtering Qubit helps fine tune your system to sound natural and open. Qubit processing optimises the loudspeaker to provide smooth digital crossover points that are perfectly aligned in terms of phase response and time-domain. Protection is offered in the form of true independent adaptive LF and HF signal limiting that helps protect against thermal damage and driver over excursion. Qubit has an extended frequency response that goes way beyond the capabilities of our hearing, providing an extended phase response that remains linear throughout our natural hearing range. This enables Titan D to reproduce exceptionally natural transients and exhibit perfectly aligned time-domain characteristics.

Wharfedale Pro bring you the next generation of Titan, Titan D.

Titan D models are bi-amplified, Class D technology is now used for the LF and HF, creating a more efficient and powerful system that is now even lighter than the previous generation.

With the Titan D Wharfedale Pro introduce Qubit™, our new powerful and precise 24-bit 192kHz DSP processing.

With advanced adaptive multi-band dynamic processing and filtering Qubit helps fine tune your system to sound natural and open. Qubit processing optimises the loudspeaker to provide smooth digital crossover points that are perfectly aligned in terms of phase response and time-domain. Protection is offered in the form of true independent adaptive LF and HF signal limiting that helps protect against thermal damage and driver over excursion.

Qubit has an extended frequency response that goes way beyond the capabilities of our hearing, providing an extended phase response that remains linear throughout our natural hearing range. This enables Titan D to reproduce exceptionally natural transients and exhibit perfectly aligned time-domain characteristics.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number TITAN D
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526895 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Speakers - 458-1132-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
View Details
 - EVP-R12 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 128 dB
Maximum Power 1000 watts
Impedance 8 ohms
View Details