Wharfedale Pro TITAN 15 ACTIVE

Description
Our unique EWG™ design is the result of intensive computer modeling of natural acoustic wave propagation. To provide more acoustically transparent high-frequency pattern control, hard edges, corners, and parallel surfaces were eliminated from the design while still enabling 90 x 60 degree high frequency coverage. The smoother, more "organic" shape of the EWG™ design reduces high frequency distortion and diffraction eliminating acoustic artifacts found in other horn design technologies. The result is smoother frequency response, greater driver efficiency, and improved vocal and instrument reproduction. Proprietary 90° x 60° Elliptical Wave Guide™ horn design Power on indicator in horn throat and on rear panel Titan™ 15 ACTIVE DESCRIPTIONS Amplifier: The Titan™ 15 Active is a self-powered, two-way professional loudspeaker system incorporating a high grade Bi-Amp Class D and Class A/B Amplifiers. The model also has intelligent electronics, such as full protection system: DC, overload, short circuit, thermal, On / Off mute and LF / HF Limiters, which protects the system from overload and allows reliable operation right up to the power limit. The bottom of the Titan™ 15 ACTIVE provides a convenient built in pole mount socket for easy mounting on a standard 35mm diameter speaker stand pole. The speaker stand receptacle features a locking screw to ensure stability. Ten M8 threaded rigging points are provided for a variety of safe flying configurations with four of these inserts available, bottom-mounted, in an OmniMount® 60.0 bracket footprint. Mixer and Controls The Titan™ 15 ACTIVE provides basic mixing functions with a variety of input options. Two inputs with separate level controls and a common equalization section allow for overall balance and tonal characteristic control. Easy interfacing to external mixers and processors provide for easy expansion to larger, more sophisticated systems.
Description
Our unique EWG™ design is the result of intensive computer modeling of natural acoustic wave propagation. To provide more acoustically transparent high-frequency pattern control, hard edges, corners, and parallel surfaces were eliminated from the design while still enabling 90 x 60 degree high frequency coverage. The smoother, more "organic" shape of the EWG™ design reduces high frequency distortion and diffraction eliminating acoustic artifacts found in other horn design technologies. The result is smoother frequency response, greater driver efficiency, and improved vocal and instrument reproduction. Proprietary 90° x 60° Elliptical Wave Guide™ horn design Power on indicator in horn throat and on rear panel Titan™ 15 ACTIVE DESCRIPTIONS Amplifier: The Titan™ 15 Active is a self-powered, two-way professional loudspeaker system incorporating a high grade Bi-Amp Class D and Class A/B Amplifiers. The model also has intelligent electronics, such as full protection system: DC, overload, short circuit, thermal, On / Off mute and LF / HF Limiters, which protects the system from overload and allows reliable operation right up to the power limit. The bottom of the Titan™ 15 ACTIVE provides a convenient built in pole mount socket for easy mounting on a standard 35mm diameter speaker stand pole. The speaker stand receptacle features a locking screw to ensure stability. Ten M8 threaded rigging points are provided for a variety of safe flying configurations with four of these inserts available, bottom-mounted, in an OmniMount® 60.0 bracket footprint. Mixer and Controls The Titan™ 15 ACTIVE provides basic mixing functions with a variety of input options. Two inputs with separate level controls and a common equalization section allow for overall balance and tonal characteristic control. Easy interfacing to external mixers and processors provide for easy expansion to larger, more sophisticated systems.

Suppliers

Company
Product
Description
Supplier Links
 - TITAN 15 ACTIVE - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
Our unique EWG™ design is the result of intensive computer modeling of natural acoustic wave propagation. To provide more acoustically transparent high-frequency pattern control, hard edges, corners, and parallel surfaces were eliminated from the design while still enabling 90 x 60 degree high frequency coverage. The smoother, more "organic" shape of the EWG™ design reduces high frequency distortion and diffraction eliminating acoustic artifacts found in other horn design technologies. The result is smoother frequency response, greater driver efficiency, and improved vocal and instrument reproduction. Proprietary 90° x 60° Elliptical Wave Guide™ horn design Power on indicator in horn throat and on rear panel Titan™ 15 ACTIVE DESCRIPTIONS Amplifier: The Titan™ 15 Active is a self-powered, two-way professional loudspeaker system incorporating a high grade Bi-Amp Class D and Class A/B Amplifiers. The model also has intelligent electronics, such as full protection system: DC, overload, short circuit, thermal, On / Off mute and LF / HF Limiters, which protects the system from overload and allows reliable operation right up to the power limit. The bottom of the Titan™ 15 ACTIVE provides a convenient built in pole mount socket for easy mounting on a standard 35mm diameter speaker stand pole. The speaker stand receptacle features a locking screw to ensure stability. Ten M8 threaded rigging points are provided for a variety of safe flying configurations with four of these inserts available, bottom-mounted, in an OmniMount® 60.0 bracket footprint. Mixer and Controls The Titan™ 15 ACTIVE provides basic mixing functions with a variety of input options. Two inputs with separate level controls and a common equalization section allow for overall balance and tonal characteristic control. Easy interfacing to external mixers and processors provide for easy expansion to larger, more sophisticated systems.

Our unique EWG™ design is the result of intensive computer modeling of natural acoustic wave propagation. To provide more acoustically transparent high-frequency pattern control, hard edges, corners, and parallel surfaces were eliminated from the design while still enabling 90 x 60 degree high frequency coverage. The smoother, more "organic" shape of the EWG™ design reduces high frequency distortion and diffraction eliminating acoustic artifacts found in other horn design technologies. The result is smoother frequency response, greater driver efficiency, and improved vocal and instrument reproduction.

Proprietary 90° x 60° Elliptical Wave Guide™ horn design
Power on indicator in horn throat and on rear panel

Titan™ 15 ACTIVE DESCRIPTIONS

Amplifier:

The Titan™ 15 Active is a self-powered, two-way professional loudspeaker system incorporating a high grade Bi-Amp Class D and Class A/B Amplifiers. The model also has intelligent electronics, such as full protection system: DC, overload, short circuit, thermal, On / Off mute and LF / HF Limiters, which protects the system from overload and allows reliable operation right up to the power limit.

The bottom of the Titan™ 15 ACTIVE provides a convenient built in pole mount socket for easy mounting on a standard 35mm diameter speaker stand pole.

The speaker stand receptacle features a locking screw to ensure stability.

Ten M8 threaded rigging points are provided for a variety of safe flying

configurations with four of these inserts available, bottom-mounted, in an OmniMount® 60.0 bracket footprint.

Mixer and Controls

The Titan™ 15 ACTIVE provides basic mixing functions with a variety of input options. Two inputs with separate level controls and a common equalization section allow for overall balance and tonal characteristic control. Easy interfacing to external mixers and processors provide for easy expansion to larger, more sophisticated systems.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number TITAN 15 ACTIVE
SPL 125 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797452 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
Speakers - 458-1327-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 100.23 g (3.54 oz)
View Details
3 suppliers
 - PROGRAMME 1LT - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 30 watts
Impedance 6 ohms
Sensitivity 87 dB
View Details