Wharfedale Pro TITAN 12 ACTIVE

Description
Our unique EWG™ design is the result of intensive computer modeling of natural acoustic wave propagation. To provide more acoustically transparent high-frequency pattern control, hard edges, corners, and parallel surfaces were eliminated from the design while still enabling 90 x 60 degree high frequency coverage. The smoother, more "organic" shape of the EWG™ design reduces high frequency distortion and diffraction eliminating acoustic artifacts found in other horn design technologies. The result is smoother frequency response, greater driver efficiency, and improved vocal and instrument reproduction. Proprietary 90° x 60° Elliptical Wave Guide™ horn design Power on indicator in horn throat and on rear panel Titan™ 12 ACTIVE DESCRIPTIONS Amplifier The Titan™ 12 ACTIVE features a state-of-the-art Class D low frequency amplifier design. Class D amplifiers are known for their extended efficiency, low heat dissipation and light weight compared to other amplifier classifications. Class D technology allows for unparalleled audio quality in a lightweight, powered speaker system. High frequency power is provided by a high quality, low distortion and highly efficient Class A/B amplifier. Thebottom of the Titan™ 12 ACTIVE provides a convenient built in polemount socket for easy mounting on a standard 35mm diameter speakerstand pole. * The speaker stand receptacle features a locking screw to ensure stability. * Ten M8 threaded rigging points are provided for a variety of safe flying. configurations with four of these inserts available, bottom-mounted, in an OmniMount® 60.0 bracket footprint. Mixer and Controls The Titan™ 12 ACTIVE provides basic mixing functions with a variety of input options. Two inputs with separate level controls and a common equalization section allow for overall balance and tonal characteristic control. Easy interfacing to external mixers and processors provide for easy expansion to larger, more sophisticated systems. Optional wall-mount bracket for installation * Rigging inserts for several suspension options Bass Response Optimizer Designed for flexibility and ease of use, the Titan™ 12 ACTIVE also features a unique BASS RESPONSE OPTIMIZER, or "BRO™ circuit" that works like the "loudness" controls on vintage stereo systems. With the "BRO"™ circuit engaged, low frequency response increases as the overall volume is decreased providing for outstanding low frequency response at lower volume levels. …
Description
Our unique EWG™ design is the result of intensive computer modeling of natural acoustic wave propagation. To provide more acoustically transparent high-frequency pattern control, hard edges, corners, and parallel surfaces were eliminated from the design while still enabling 90 x 60 degree high frequency coverage. The smoother, more "organic" shape of the EWG™ design reduces high frequency distortion and diffraction eliminating acoustic artifacts found in other horn design technologies. The result is smoother frequency response, greater driver efficiency, and improved vocal and instrument reproduction. Proprietary 90° x 60° Elliptical Wave Guide™ horn design Power on indicator in horn throat and on rear panel Titan™ 12 ACTIVE DESCRIPTIONS Amplifier The Titan™ 12 ACTIVE features a state-of-the-art Class D low frequency amplifier design. Class D amplifiers are known for their extended efficiency, low heat dissipation and light weight compared to other amplifier classifications. Class D technology allows for unparalleled audio quality in a lightweight, powered speaker system. High frequency power is provided by a high quality, low distortion and highly efficient Class A/B amplifier. Thebottom of the Titan™ 12 ACTIVE provides a convenient built in polemount socket for easy mounting on a standard 35mm diameter speakerstand pole. * The speaker stand receptacle features a locking screw to ensure stability. * Ten M8 threaded rigging points are provided for a variety of safe flying. configurations with four of these inserts available, bottom-mounted, in an OmniMount® 60.0 bracket footprint. Mixer and Controls The Titan™ 12 ACTIVE provides basic mixing functions with a variety of input options. Two inputs with separate level controls and a common equalization section allow for overall balance and tonal characteristic control. Easy interfacing to external mixers and processors provide for easy expansion to larger, more sophisticated systems. Optional wall-mount bracket for installation * Rigging inserts for several suspension options Bass Response Optimizer Designed for flexibility and ease of use, the Titan™ 12 ACTIVE also features a unique BASS RESPONSE OPTIMIZER, or "BRO™ circuit" that works like the "loudness" controls on vintage stereo systems. With the "BRO"™ circuit engaged, low frequency response increases as the overall volume is decreased providing for outstanding low frequency response at lower volume levels. …

Suppliers

Company
Product
Description
Supplier Links
 - TITAN 12 ACTIVE - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
Our unique EWG™ design is the result of intensive computer modeling of natural acoustic wave propagation. To provide more acoustically transparent high-frequency pattern control, hard edges, corners, and parallel surfaces were eliminated from the design while still enabling 90 x 60 degree high frequency coverage. The smoother, more "organic" shape of the EWG™ design reduces high frequency distortion and diffraction eliminating acoustic artifacts found in other horn design technologies. The result is smoother frequency response, greater driver efficiency, and improved vocal and instrument reproduction. Proprietary 90° x 60° Elliptical Wave Guide™ horn design Power on indicator in horn throat and on rear panel Titan™ 12 ACTIVE DESCRIPTIONS Amplifier The Titan™ 12 ACTIVE features a state-of-the-art Class D low frequency amplifier design. Class D amplifiers are known for their extended efficiency, low heat dissipation and light weight compared to other amplifier classifications. Class D technology allows for unparalleled audio quality in a lightweight, powered speaker system. High frequency power is provided by a high quality, low distortion and highly efficient Class A/B amplifier. Thebottom of the Titan™ 12 ACTIVE provides a convenient built in polemount socket for easy mounting on a standard 35mm diameter speakerstand pole. * The speaker stand receptacle features a locking screw to ensure stability. * Ten M8 threaded rigging points are provided for a variety of safe flying. configurations with four of these inserts available, bottom-mounted, in an OmniMount® 60.0 bracket footprint. Mixer and Controls The Titan™ 12 ACTIVE provides basic mixing functions with a variety of input options. Two inputs with separate level controls and a common equalization section allow for overall balance and tonal characteristic control. Easy interfacing to external mixers and processors provide for easy expansion to larger, more sophisticated systems. Optional wall-mount bracket for installation * Rigging inserts for several suspension options Bass Response Optimizer Designed for flexibility and ease of use, the Titan™ 12 ACTIVE also features a unique BASS RESPONSE OPTIMIZER, or "BRO™ circuit" that works like the "loudness" controls on vintage stereo systems. With the "BRO"™ circuit engaged, low frequency response increases as the overall volume is decreased providing for outstanding low frequency response at lower volume levels. …

Our unique EWG™ design is the result of intensive computer modeling of natural acoustic wave propagation. To provide more acoustically transparent high-frequency pattern control, hard edges, corners, and parallel surfaces were eliminated from the design while still enabling 90 x 60 degree high frequency coverage. The smoother, more "organic" shape of the EWG™ design reduces high frequency distortion and diffraction eliminating acoustic artifacts found in other horn design technologies. The result is smoother frequency response, greater driver efficiency, and improved vocal and instrument reproduction.

Proprietary 90° x 60° Elliptical Wave Guide™ horn design
Power on indicator in horn throat and on rear panel

Titan™ 12 ACTIVE DESCRIPTIONS

Amplifier
The Titan™ 12 ACTIVE features a state-of-the-art Class D low frequency amplifier design. Class D amplifiers are known for their extended efficiency, low heat dissipation and light weight compared to other amplifier classifications. Class D technology allows for unparalleled audio quality in a lightweight, powered speaker system. High frequency power is provided by a high quality, low distortion and highly efficient Class A/B amplifier.
Thebottom of the Titan™ 12 ACTIVE provides a convenient built in polemount socket for easy mounting on a standard 35mm diameter speakerstand pole.
* The speaker stand receptacle features a locking screw to ensure stability.
* Ten M8 threaded rigging points are provided for a variety of safe flying.
configurations with four of these inserts available, bottom-mounted, in an OmniMount® 60.0 bracket footprint.

Mixer and Controls

The Titan™ 12 ACTIVE provides basic mixing functions with a variety of input options. Two inputs with separate level controls and a common equalization section allow for overall balance and tonal characteristic control. Easy interfacing to external mixers and processors provide for easy expansion to larger, more sophisticated systems.

Optional wall-mount bracket for installation
* Rigging inserts for several suspension options

…
Bass Response Optimizer
Designed for flexibility and ease of use, the Titan™ 12 ACTIVE also features a unique BASS RESPONSE OPTIMIZER, or "BRO™ circuit" that works like the "loudness" controls on vintage stereo systems. With the "BRO"™ circuit engaged, low frequency response increases as the overall volume is decreased providing for outstanding low frequency response at lower volume levels.
Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number TITAN 12 ACTIVE
SPL 123 dB
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speaker Drivers - 526809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 8.74 inch (222 mm)
View Details
 - DLX-18B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 134 dB
Nominal Power 1600 watts
Maximum Power 3200 watts
View Details
Speaker - MX-69B - MISCO
Specs
Nominal Power 60 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details