MISCO Speaker MX-69B

Description
Key Features: 6 X 9" (156 X 230 Mm), 4 Ohm Extended Range Music And Voice, 60 Watts Ferrite Magnet, Titanium Electroplated Polypropylene Cone With Santoprene Rubber Surround;
Datasheet
Description
Key Features: 6 X 9" (156 X 230 Mm), 4 Ohm Extended Range Music And Voice, 60 Watts Ferrite Magnet, Titanium Electroplated Polypropylene Cone With Santoprene Rubber Surround;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - MX-69B - MISCO
Minneapolis, MN, USA
Speaker
MX-69B
Speaker MX-69B
Key Features: 6 X 9" (156 X 230 Mm), 4 Ohm Extended Range Music And Voice, 60 Watts Ferrite Magnet, Titanium Electroplated Polypropylene Cone With Santoprene Rubber Surround;

Key Features:

  • 6 X 9" (156 X 230 Mm), 4 Ohm
  • Extended Range Music And Voice, 60 Watts
  • Ferrite Magnet, Titanium Electroplated Polypropylene Cone With Santoprene Rubber Surround;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number MX-69B
Product Name Speaker
Nominal Power 60 watts
Impedance 4 ohms
Sensitivity 89 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 526890 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 4 ohms
Size 0.79 inch (20 mm)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details
Speakers - FSL-1020R02-08S-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 68 Hz
View Details