Wharfedale Pro 3180

Description
The 3180 is the largest model in this range and develops the 2180 concept through the addition of a second 200mm diameter bass drive unit. By positioning this unit on the side of the cabinet a remarkably compact loudspeaker system is achieved; one that offers high power handling and high SPL outputs. The compact size and discrete appearance of the 3180 makes it ideal for the small club where the use of several of these loudspeakers can produce the sound levels the customers desire yet with the minimum loss of valuable space. The 3180 offers a perfect combination of performance; value; appearance; reliability and, above all, the legendary Wharfedale sound quality.
Description
The 3180 is the largest model in this range and develops the 2180 concept through the addition of a second 200mm diameter bass drive unit. By positioning this unit on the side of the cabinet a remarkably compact loudspeaker system is achieved; one that offers high power handling and high SPL outputs. The compact size and discrete appearance of the 3180 makes it ideal for the small club where the use of several of these loudspeakers can produce the sound levels the customers desire yet with the minimum loss of valuable space. The 3180 offers a perfect combination of performance; value; appearance; reliability and, above all, the legendary Wharfedale sound quality.

Suppliers

Company
Product
Description
Supplier Links
 - 3180 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The 3180 is the largest model in this range and develops the 2180 concept through the addition of a second 200mm diameter bass drive unit. By positioning this unit on the side of the cabinet a remarkably compact loudspeaker system is achieved; one that offers high power handling and high SPL outputs. The compact size and discrete appearance of the 3180 makes it ideal for the small club where the use of several of these loudspeakers can produce the sound levels the customers desire yet with the minimum loss of valuable space. The 3180 offers a perfect combination of performance; value; appearance; reliability and, above all, the legendary Wharfedale sound quality.

The 3180 is the largest model in this range and develops the 2180 concept through the addition of a second 200mm diameter bass drive unit. By positioning this unit on the side of the cabinet a remarkably compact loudspeaker system is achieved; one that offers high power handling and high SPL outputs.

The compact size and discrete appearance of the 3180 makes it ideal for the small club where the use of several of these loudspeakers can produce the sound levels the customers desire yet with the minimum loss of valuable space.

The 3180 offers a perfect combination of performance; value; appearance; reliability and, above all, the legendary Wharfedale sound quality.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number 3180
SPL 115 dB
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Speaker Drivers - 526904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 9.13 inch (232 mm)
View Details
 - PROGRAMME 60T - Wharfedale Pro
Wharfedale Pro
Specs
SPL 118 dB
Frequency Response 35 to 20000 Hz
View Details
Speaker - EN32S-8A - MISCO
Specs
Nominal Power 8 watts
Impedance 8 ohms
Sensitivity 91 dB
View Details