Wharfedale Pro SVP-15PB

Description
For extended bass response in a multi way (2 or more) equalized system designed for high quality reproduction of voice, music and musical instruments, for mobile or fixed installations. These cabinets are all covered in tough impact resist carpet. They are designed for portability and are fitted with heavy duty handles and a 'kick -proof' steel protective grille. Powered Sub Bass Unit Features: Incorporate one 15 inch Low Frequency Driver for the SVP-15PB and one 18 inch Low Frequency Driver for the SVP-18PB, mounted in a low resonance composite wood enclosure. The units incorporate a low frequency amplifier module capable of delivering 300 watts rms to the internal components. The amplifier controls and connections are mounted on a metal mounting panel with an external convection cooled aluminium heatsink contained and protected within the speaker system overall dimensions. Rectangular in shape, covered in black industrial carpet, feature two handles and shall have a full black perforated steel grille. SVP-15PB Powered version of SVP-15B 45-300Hz frequency response (+/-3dB) 4 ohms system impedance Selectable 150 / 250Hz crossover point Phase switch, level control 1/4" combined jack & XLR input connecter, level control 300W RMS / 450W Peak amplifier H/D/W: 587 x 429 x 548, 32.54kg
Description
For extended bass response in a multi way (2 or more) equalized system designed for high quality reproduction of voice, music and musical instruments, for mobile or fixed installations. These cabinets are all covered in tough impact resist carpet. They are designed for portability and are fitted with heavy duty handles and a 'kick -proof' steel protective grille. Powered Sub Bass Unit Features: Incorporate one 15 inch Low Frequency Driver for the SVP-15PB and one 18 inch Low Frequency Driver for the SVP-18PB, mounted in a low resonance composite wood enclosure. The units incorporate a low frequency amplifier module capable of delivering 300 watts rms to the internal components. The amplifier controls and connections are mounted on a metal mounting panel with an external convection cooled aluminium heatsink contained and protected within the speaker system overall dimensions. Rectangular in shape, covered in black industrial carpet, feature two handles and shall have a full black perforated steel grille. SVP-15PB Powered version of SVP-15B 45-300Hz frequency response (+/-3dB) 4 ohms system impedance Selectable 150 / 250Hz crossover point Phase switch, level control 1/4" combined jack & XLR input connecter, level control 300W RMS / 450W Peak amplifier H/D/W: 587 x 429 x 548, 32.54kg

Suppliers

Company
Product
Description
Supplier Links
 - SVP-15PB - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
For extended bass response in a multi way (2 or more) equalized system designed for high quality reproduction of voice, music and musical instruments, for mobile or fixed installations. These cabinets are all covered in tough impact resist carpet. They are designed for portability and are fitted with heavy duty handles and a 'kick -proof' steel protective grille. Powered Sub Bass Unit Features: Incorporate one 15 inch Low Frequency Driver for the SVP-15PB and one 18 inch Low Frequency Driver for the SVP-18PB, mounted in a low resonance composite wood enclosure. The units incorporate a low frequency amplifier module capable of delivering 300 watts rms to the internal components. The amplifier controls and connections are mounted on a metal mounting panel with an external convection cooled aluminium heatsink contained and protected within the speaker system overall dimensions. Rectangular in shape, covered in black industrial carpet, feature two handles and shall have a full black perforated steel grille. SVP-15PB Powered version of SVP-15B 45-300Hz frequency response (+/-3dB) 4 ohms system impedance Selectable 150 / 250Hz crossover point Phase switch, level control 1/4" combined jack & XLR input connecter, level control 300W RMS / 450W Peak amplifier H/D/W: 587 x 429 x 548, 32.54kg

For extended bass response in a multi way (2 or more) equalized system designed for high quality reproduction of voice, music and musical instruments, for mobile or fixed installations. These cabinets are all covered in tough impact resist carpet. They are designed for portability and are fitted with heavy duty handles and a 'kick -proof' steel protective grille.

Powered Sub Bass Unit Features:

  1. Incorporate one 15 inch Low Frequency Driver for the SVP-15PB and one 18 inch Low Frequency Driver for the SVP-18PB, mounted in a low resonance composite wood enclosure.
  2. The units incorporate a low frequency amplifier module capable of delivering 300 watts rms to the internal components.
  3. The amplifier controls and connections are mounted on a metal mounting panel with an external convection cooled aluminium heatsink contained and protected within the speaker system overall dimensions.
  4. Rectangular in shape, covered in black industrial carpet, feature two handles and shall have a full black perforated steel grille.

SVP-15PB

  • Powered version of SVP-15B
  • 45-300Hz frequency response (+/-3dB)
  • 4 ohms system impedance
  • Selectable 150 / 250Hz crossover point
  • Phase switch, level control
  • 1/4" combined jack & XLR input connecter, level control
  • 300W RMS / 450W Peak amplifier

H/D/W: 587 x 429 x 548, 32.54kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SVP-15PB
Maximum Power 450 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Speakers - 458-1135-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 350 Hz
View Details
 - EVP-215 Neo - Wharfedale Pro
Wharfedale Pro
Specs
SPL 133 dB
Maximum Power 2400 watts
Sensitivity 99 dB
View Details