Wharfedale Pro EVP-215 Neo

Description
The EVP-215 NEO is a passive quasi 3-way loudspeaker in a lightweight and compact trapezoidal enclosure designed for use in portable live sound reinforcement and mobile DJ applications. Two custom 15" neodymium woofers are reflex loaded and precisely matched to a conventional 1.6" titanium diaphragm, 1" exit compression driver on a 70 degree round horn flare with an internal passive crossover network. The passive crossover network features a thermal protection system on the HF section providing audibly transparent protection for the compression driver. Two recessed aluminium handles are located at the centre of gravity of the enclosure. The trapezoidal enclosure is constructed from heavily braced MDF to reduce weight whilst maintaining rigidity; the powder-coated grille has a formed peak along the centre line of the grille for additional strength and rigidity. Parallel inputs use combination jack / speakon connectors on a recessed input plate.
Description
The EVP-215 NEO is a passive quasi 3-way loudspeaker in a lightweight and compact trapezoidal enclosure designed for use in portable live sound reinforcement and mobile DJ applications. Two custom 15" neodymium woofers are reflex loaded and precisely matched to a conventional 1.6" titanium diaphragm, 1" exit compression driver on a 70 degree round horn flare with an internal passive crossover network. The passive crossover network features a thermal protection system on the HF section providing audibly transparent protection for the compression driver. Two recessed aluminium handles are located at the centre of gravity of the enclosure. The trapezoidal enclosure is constructed from heavily braced MDF to reduce weight whilst maintaining rigidity; the powder-coated grille has a formed peak along the centre line of the grille for additional strength and rigidity. Parallel inputs use combination jack / speakon connectors on a recessed input plate.

Suppliers

Company
Product
Description
Supplier Links
 - EVP-215 Neo - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The EVP-215 NEO is a passive quasi 3-way loudspeaker in a lightweight and compact trapezoidal enclosure designed for use in portable live sound reinforcement and mobile DJ applications. Two custom 15" neodymium woofers are reflex loaded and precisely matched to a conventional 1.6" titanium diaphragm, 1" exit compression driver on a 70 degree round horn flare with an internal passive crossover network. The passive crossover network features a thermal protection system on the HF section providing audibly transparent protection for the compression driver. Two recessed aluminium handles are located at the centre of gravity of the enclosure. The trapezoidal enclosure is constructed from heavily braced MDF to reduce weight whilst maintaining rigidity; the powder-coated grille has a formed peak along the centre line of the grille for additional strength and rigidity. Parallel inputs use combination jack / speakon connectors on a recessed input plate.

The EVP-215 NEO is a passive quasi 3-way loudspeaker in a lightweight and compact trapezoidal enclosure designed for use in portable live sound reinforcement and mobile DJ applications.

Two custom 15" neodymium woofers are reflex loaded and precisely matched to a conventional 1.6" titanium diaphragm, 1" exit compression driver on a 70 degree round horn flare with an internal passive crossover network. The passive crossover network features a thermal protection system on the HF section providing audibly transparent protection for the compression driver.

Two recessed aluminium handles are located at the centre of gravity of the enclosure. The trapezoidal enclosure is constructed from heavily braced MDF to reduce weight whilst maintaining rigidity; the powder-coated grille has a formed peak along the centre line of the grille for additional strength and rigidity. Parallel inputs use combination jack / speakon connectors on a recessed input plate.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number EVP-215 Neo
SPL 133 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526806 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
 - PROGRAMME 1LT - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 30 watts
Impedance 6 ohms
Sensitivity 87 dB
View Details
Speaker - RDC35S-16A - MISCO
Specs
Nominal Power 4 watts
Impedance 16 ohms
Sensitivity 89 dB
View Details