Wharfedale Pro EVP-X15PM

Description
The EVP-XP is the powered version of the EVP-X Series. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-XP series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X15PM Powered version for EVP-X15M 15" 2 way monitor 50-18kHz frequency response (+/-3dB) External speaker output connector 5 Band Graphic EQ 2 x combined jack and XLR balanced input connectors 400W RMS / 600W peak amplifier power H/D/W: 645 x 473 x 445 mm, 27.4kg
Description
The EVP-XP is the powered version of the EVP-X Series. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-XP series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X15PM Powered version for EVP-X15M 15" 2 way monitor 50-18kHz frequency response (+/-3dB) External speaker output connector 5 Band Graphic EQ 2 x combined jack and XLR balanced input connectors 400W RMS / 600W peak amplifier power H/D/W: 645 x 473 x 445 mm, 27.4kg

Suppliers

Company
Product
Description
Supplier Links
 - EVP-X15PM - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The EVP-XP is the powered version of the EVP-X Series. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-XP series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X15PM Powered version for EVP-X15M 15" 2 way monitor 50-18kHz frequency response (+/-3dB) External speaker output connector 5 Band Graphic EQ 2 x combined jack and XLR balanced input connectors 400W RMS / 600W peak amplifier power H/D/W: 645 x 473 x 445 mm, 27.4kg

The EVP-XP is the powered version of the EVP-X Series. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-XP series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application.

EVP-X15PM

  • Powered version for EVP-X15M
  • 15" 2 way monitor
  • 50-18kHz frequency response (+/-3dB)
  • External speaker output connector
  • 5 Band Graphic EQ
  • 2 x combined jack and XLR balanced input connectors
  • 400W RMS / 600W peak amplifier power

H/D/W: 645 x 473 x 445 mm, 27.4kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number EVP-X15PM
Maximum Power 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speaker Drivers - 1976438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 5.08 inch (129 mm)
View Details
 - 5190/5190PU - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 1000 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details
Speaker - DC22W-8B - MISCO
Specs
Nominal Power 6 watts
Impedance 8 ohms
Sensitivity 81 dB
View Details