Wharfedale Pro SH2596

Description
The SH2596 is a high power, 2-way loudspeaker system, designed for sound reinforcement applications. The system is comprised of two 15" low frequency drivers and a large-format, high frequency compression driver, coupled to a constant-directivity 90° x 60° horn. Combining 99 dB sensitivity with 2000 Watts (continuous) power handling, the SH2596 delivers sound pressure levels well beyond those typical of systems its size. The SH2596 is designed to be easily pole mounted on a speaker stand or above an SHO Series subwoofer, using the Wharfedale Pro SP Series pole mount accessory. The rugged steel pole mount accessory, which is finished in black paint, is 34 5/8 inches (880 mm) tall and has a diameter of 1 3/8 inches (35mm). Additionally, the SH2596 is fitted with a total of twenty M10 threaded inserts to facilitate flying the cabinet, where needed.
Description
The SH2596 is a high power, 2-way loudspeaker system, designed for sound reinforcement applications. The system is comprised of two 15" low frequency drivers and a large-format, high frequency compression driver, coupled to a constant-directivity 90° x 60° horn. Combining 99 dB sensitivity with 2000 Watts (continuous) power handling, the SH2596 delivers sound pressure levels well beyond those typical of systems its size. The SH2596 is designed to be easily pole mounted on a speaker stand or above an SHO Series subwoofer, using the Wharfedale Pro SP Series pole mount accessory. The rugged steel pole mount accessory, which is finished in black paint, is 34 5/8 inches (880 mm) tall and has a diameter of 1 3/8 inches (35mm). Additionally, the SH2596 is fitted with a total of twenty M10 threaded inserts to facilitate flying the cabinet, where needed.

Suppliers

Company
Product
Description
Supplier Links
 - SH2596 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The SH2596 is a high power, 2-way loudspeaker system, designed for sound reinforcement applications. The system is comprised of two 15" low frequency drivers and a large-format, high frequency compression driver, coupled to a constant-directivity 90° x 60° horn. Combining 99 dB sensitivity with 2000 Watts (continuous) power handling, the SH2596 delivers sound pressure levels well beyond those typical of systems its size. The SH2596 is designed to be easily pole mounted on a speaker stand or above an SHO Series subwoofer, using the Wharfedale Pro SP Series pole mount accessory. The rugged steel pole mount accessory, which is finished in black paint, is 34 5/8 inches (880 mm) tall and has a diameter of 1 3/8 inches (35mm). Additionally, the SH2596 is fitted with a total of twenty M10 threaded inserts to facilitate flying the cabinet, where needed.

The SH2596 is a high power, 2-way loudspeaker system, designed for sound reinforcement applications. The system is comprised of two 15" low frequency drivers and a large-format, high frequency compression driver, coupled to a constant-directivity 90° x 60° horn. Combining 99 dB sensitivity with 2000 Watts (continuous) power handling, the SH2596 delivers sound pressure levels well beyond those typical of systems its size.

The SH2596 is designed to be easily pole mounted on a speaker stand or above an SHO Series subwoofer, using the Wharfedale Pro SP Series pole mount accessory. The rugged steel pole mount accessory, which is finished in black paint, is 34 5/8 inches (880 mm) tall and has a diameter of 1 3/8 inches (35mm).

Additionally, the SH2596 is fitted with a total of twenty M10 threaded inserts to facilitate flying the cabinet, where needed.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SH2596
SPL 138 dB
Nominal Power 4000 watts
Maximum Power 8000 watts
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Miniature Speakers - 276841 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 72 dB
Nominal Power 0.1500 watts
Impedance 8 ohms
View Details
W3v3 10-inch Subwoofer Driver (500 W, 2 Ω) - 10W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 2 ohms
Size 10.00 inch (254 mm)
View Details
Car Audio, Subwoofer - G215 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 15.00 inch (381 mm)
View Details