Wharfedale Pro SI-18B

Description
The SI-18B is a very compact sub-bass system designed for use in combination with the SI-28, SI-12 and SI-15 full range loudspeaker systems in applications where extended low frequency output and increased system headroom are required. This powerful bass system is capable of delivering high sound pressure levels with very low distortion over sustained periods. Superior output in extreme conditions is maintained through the use of effective heat dissipation mechanisms avoiding loss of power compression found in other systems.
Description
The SI-18B is a very compact sub-bass system designed for use in combination with the SI-28, SI-12 and SI-15 full range loudspeaker systems in applications where extended low frequency output and increased system headroom are required. This powerful bass system is capable of delivering high sound pressure levels with very low distortion over sustained periods. Superior output in extreme conditions is maintained through the use of effective heat dissipation mechanisms avoiding loss of power compression found in other systems.

Suppliers

Company
Product
Description
Supplier Links
 - SI-18B - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The SI-18B is a very compact sub-bass system designed for use in combination with the SI-28, SI-12 and SI-15 full range loudspeaker systems in applications where extended low frequency output and increased system headroom are required. This powerful bass system is capable of delivering high sound pressure levels with very low distortion over sustained periods. Superior output in extreme conditions is maintained through the use of effective heat dissipation mechanisms avoiding loss of power compression found in other systems.

The SI-18B is a very compact sub-bass system designed for use in combination with the SI-28, SI-12 and SI-15 full range loudspeaker systems in applications where extended low frequency output and increased system headroom are required.

This powerful bass system is capable of delivering high sound pressure levels with very low distortion over sustained periods. Superior output in extreme conditions is maintained through the use of effective heat dissipation mechanisms avoiding loss of power compression found in other systems.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SI-18B
SPL 131 dB
Nominal Power 800 watts
Maximum Power 1600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526920 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
 - DLX-18B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 134 dB
Nominal Power 1600 watts
Maximum Power 3200 watts
View Details