Wharfedale Pro SH2296

Description
The SH2296 is a high power, 2-way loudspeaker system, designed for sound reinforcement applications. The system is comprised of two 12" low frequency drivers and a large-format, high frequency compression driver, coupled to a constant-directivity 90° x 60° horn. Combining 98 dB sensitivity with 2000 Watts (continuous) power handling, the SH2296 delivers sound pressure levels well beyond those typical of systems its size. The SH2296 is designed to be easily pole mounted on a speaker stand or above an SHO Series subwoofer, using the Wharfedale Pro SP Series pole mount accessory. The rugged steel pole mount accessory, which is finished in black paint, is 34 5/8 inches (880 mm) tall and has a diameter of 1 3/8 inches (35mm). Additionally, the SH2296 is fitted with a total of twenty two M10 threaded inserts to facilitate flying the cabinet, where needed.
Description
The SH2296 is a high power, 2-way loudspeaker system, designed for sound reinforcement applications. The system is comprised of two 12" low frequency drivers and a large-format, high frequency compression driver, coupled to a constant-directivity 90° x 60° horn. Combining 98 dB sensitivity with 2000 Watts (continuous) power handling, the SH2296 delivers sound pressure levels well beyond those typical of systems its size. The SH2296 is designed to be easily pole mounted on a speaker stand or above an SHO Series subwoofer, using the Wharfedale Pro SP Series pole mount accessory. The rugged steel pole mount accessory, which is finished in black paint, is 34 5/8 inches (880 mm) tall and has a diameter of 1 3/8 inches (35mm). Additionally, the SH2296 is fitted with a total of twenty two M10 threaded inserts to facilitate flying the cabinet, where needed.

Suppliers

Company
Product
Description
Supplier Links
 - SH2296 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The SH2296 is a high power, 2-way loudspeaker system, designed for sound reinforcement applications. The system is comprised of two 12" low frequency drivers and a large-format, high frequency compression driver, coupled to a constant-directivity 90° x 60° horn. Combining 98 dB sensitivity with 2000 Watts (continuous) power handling, the SH2296 delivers sound pressure levels well beyond those typical of systems its size. The SH2296 is designed to be easily pole mounted on a speaker stand or above an SHO Series subwoofer, using the Wharfedale Pro SP Series pole mount accessory. The rugged steel pole mount accessory, which is finished in black paint, is 34 5/8 inches (880 mm) tall and has a diameter of 1 3/8 inches (35mm). Additionally, the SH2296 is fitted with a total of twenty two M10 threaded inserts to facilitate flying the cabinet, where needed.

The SH2296 is a high power, 2-way loudspeaker system, designed for sound reinforcement applications. The system is comprised of two 12" low frequency drivers and a large-format, high frequency compression driver, coupled to a constant-directivity 90° x 60° horn. Combining 98 dB sensitivity with 2000 Watts (continuous) power handling, the SH2296 delivers sound pressure levels well beyond those typical of systems its size.

The SH2296 is designed to be easily pole mounted on a speaker stand or above an SHO Series subwoofer, using the Wharfedale Pro SP Series pole mount accessory. The rugged steel pole mount accessory, which is finished in black paint, is 34 5/8 inches (880 mm) tall and has a diameter of 1 3/8 inches (35mm).

Additionally, the SH2296 is fitted with a total of twenty two M10 threaded inserts to facilitate flying the cabinet, where needed.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SH2296
SPL 137 dB
Nominal Power 4000 watts
Maximum Power 8000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.50 inch (165 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
 - EVP-X15PB - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 600 watts
Frequency Response 45 to 200 Hz
Size 15.00 inch (381 mm)
View Details
Weather-Resistant 12
Specs
Features Outdoor
Size 12.00 inch (305 mm)
View Details