Wharfedale Pro SH1800

Description
The SH1800 is a rugged, high-power subwoofer system, designed for demanding sound reinforcement and audio playback applications. The 18" low frequency driver combines 95 dB sensitivity with 1000 Watts (continuous) power handling, to deliver LF sound pressure levels well beyond those typical of systems its size. The SH1800 is designed to augment the LF SPL capabilities of Wharfedale Pro SHO Series loudspeakers, or other full-range cabinets. The top surface of the SH1800 enclosure incorporates a rugged socket, or "well," which accepts a Wharfedale Pro SP Series pole mount accessory. This rugged steel pole mount, which is finished in black paint, accepts a M20 threaded speaker pole. The subwoofer/pole combination makes the ideal support for any of the SHO Series full-range cabinets, providing both a stable foundation and rock-solid LF output for greatly increased total acoustic power output.
Description
The SH1800 is a rugged, high-power subwoofer system, designed for demanding sound reinforcement and audio playback applications. The 18" low frequency driver combines 95 dB sensitivity with 1000 Watts (continuous) power handling, to deliver LF sound pressure levels well beyond those typical of systems its size. The SH1800 is designed to augment the LF SPL capabilities of Wharfedale Pro SHO Series loudspeakers, or other full-range cabinets. The top surface of the SH1800 enclosure incorporates a rugged socket, or "well," which accepts a Wharfedale Pro SP Series pole mount accessory. This rugged steel pole mount, which is finished in black paint, accepts a M20 threaded speaker pole. The subwoofer/pole combination makes the ideal support for any of the SHO Series full-range cabinets, providing both a stable foundation and rock-solid LF output for greatly increased total acoustic power output.

Suppliers

Company
Product
Description
Supplier Links
 - SH1800 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The SH1800 is a rugged, high-power subwoofer system, designed for demanding sound reinforcement and audio playback applications. The 18" low frequency driver combines 95 dB sensitivity with 1000 Watts (continuous) power handling, to deliver LF sound pressure levels well beyond those typical of systems its size. The SH1800 is designed to augment the LF SPL capabilities of Wharfedale Pro SHO Series loudspeakers, or other full-range cabinets. The top surface of the SH1800 enclosure incorporates a rugged socket, or "well," which accepts a Wharfedale Pro SP Series pole mount accessory. This rugged steel pole mount, which is finished in black paint, accepts a M20 threaded speaker pole. The subwoofer/pole combination makes the ideal support for any of the SHO Series full-range cabinets, providing both a stable foundation and rock-solid LF output for greatly increased total acoustic power output.

The SH1800 is a rugged, high-power subwoofer system, designed for demanding sound reinforcement and audio playback applications. The 18" low frequency driver combines 95 dB sensitivity with 1000 Watts (continuous) power handling, to deliver LF sound pressure levels well beyond those typical of systems its size.

The SH1800 is designed to augment the LF SPL capabilities of Wharfedale Pro SHO Series loudspeakers, or other full-range cabinets. The top surface of the SH1800 enclosure incorporates a rugged socket, or "well," which accepts a Wharfedale Pro SP Series pole mount accessory. This rugged steel pole mount, which is finished in black paint, accepts a M20 threaded speaker pole. The subwoofer/pole combination makes the ideal support for any of the SHO Series full-range cabinets, providing both a stable foundation and rock-solid LF output for greatly increased total acoustic power output.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SH1800
SPL 131 dB
Nominal Power 2000 watts
Maximum Power 4000 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 5350322 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 105 dB
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
 - TWIN 15X - Wharfedale Pro
Wharfedale Pro
Specs
SPL 130 dB
Nominal Power 600 watts
Maximum Power 1200 watts
View Details