Wharfedale Pro SH1596

Description
The SH1596 is a high power, 2-way loudspeaker system, designed for sound reinforcement applications. The system is comprised of one 15" low frequency driver and a large-format, high frequency compression driver, coupled to a constant-directivity 90° x 60° horn. Combining 96 dB sensitivity with 1000 Watts (continuous) power handling, the SH1596 delivers sound pressure levels well beyond those typical of systems its size. The SH1596 is designed to be easily pole mounted on a speaker stand or above an SHO Series subwoofer, using the Wharfedale Pro SP Series pole mount accessory. The rugged steel pole mount accessory, which is finished in black paint, is 34 5/8 inches (880 mm) tall and has a diameter of 1 3/8 inches (35mm). Additionally, the SH1596 is fitted with a total of twenty two M10 threaded inserts to facilitate flying the cabinet, where needed.
Description
The SH1596 is a high power, 2-way loudspeaker system, designed for sound reinforcement applications. The system is comprised of one 15" low frequency driver and a large-format, high frequency compression driver, coupled to a constant-directivity 90° x 60° horn. Combining 96 dB sensitivity with 1000 Watts (continuous) power handling, the SH1596 delivers sound pressure levels well beyond those typical of systems its size. The SH1596 is designed to be easily pole mounted on a speaker stand or above an SHO Series subwoofer, using the Wharfedale Pro SP Series pole mount accessory. The rugged steel pole mount accessory, which is finished in black paint, is 34 5/8 inches (880 mm) tall and has a diameter of 1 3/8 inches (35mm). Additionally, the SH1596 is fitted with a total of twenty two M10 threaded inserts to facilitate flying the cabinet, where needed.

Suppliers

Company
Product
Description
Supplier Links
 - SH1596 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The SH1596 is a high power, 2-way loudspeaker system, designed for sound reinforcement applications. The system is comprised of one 15" low frequency driver and a large-format, high frequency compression driver, coupled to a constant-directivity 90° x 60° horn. Combining 96 dB sensitivity with 1000 Watts (continuous) power handling, the SH1596 delivers sound pressure levels well beyond those typical of systems its size. The SH1596 is designed to be easily pole mounted on a speaker stand or above an SHO Series subwoofer, using the Wharfedale Pro SP Series pole mount accessory. The rugged steel pole mount accessory, which is finished in black paint, is 34 5/8 inches (880 mm) tall and has a diameter of 1 3/8 inches (35mm). Additionally, the SH1596 is fitted with a total of twenty two M10 threaded inserts to facilitate flying the cabinet, where needed.

The SH1596 is a high power, 2-way loudspeaker system, designed for sound reinforcement applications. The system is comprised of one 15" low frequency driver and a large-format, high frequency compression driver, coupled to a constant-directivity 90° x 60° horn. Combining 96 dB sensitivity with 1000 Watts (continuous) power handling, the SH1596 delivers sound pressure levels well beyond those typical of systems its size.

The SH1596 is designed to be easily pole mounted on a speaker stand or above an SHO Series subwoofer, using the Wharfedale Pro SP Series pole mount accessory. The rugged steel pole mount accessory, which is finished in black paint, is 34 5/8 inches (880 mm) tall and has a diameter of 1 3/8 inches (35mm).

Additionally, the SH1596 is fitted with a total of twenty two M10 threaded inserts to facilitate flying the cabinet, where needed.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SH1596
SPL 132 dB
Nominal Power 2000 watts
Maximum Power 4000 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 4538969 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
Size 4.13 inch (105 mm)
View Details
 - SI-12X - Wharfedale Pro
Wharfedale Pro
Specs
Nominal Power 500 watts
Maximum Power 1000 watts
Sensitivity 96 dB
View Details
Speaker - KC62MB-4B - MISCO
Specs
Nominal Power 25 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details