Wharfedale Pro SH1294

Description
The SH1294 is a high power, 2-way loudspeaker system, designed for sound reinforcement applications. The system is comprised of a 12" low frequency driver and a large-format, high frequency compression driver, coupled to a constant-directivity 90° x 40° horn. Combining 96 dB sensitivity with 1000 Watts (continuous) power handling, the SH1294 delivers sound pressure levels well beyond those typical of systems its size. The SH1294 is designed to be easily pole mounted on a speaker stand or above an SHO Series subwoofer, using the Wharfedale Pro SP Series pole mount accessory. The rugged steel pole mount accessory, which is finished in black paint, is 34 5/8 inches (880 mm) tall and has a diameter of 1 3/8 inches. Additionally, the SH1294 is fitted with a total of twenty two M10 threaded inserts to facilitate flying the cabinet, where needed.
Description
The SH1294 is a high power, 2-way loudspeaker system, designed for sound reinforcement applications. The system is comprised of a 12" low frequency driver and a large-format, high frequency compression driver, coupled to a constant-directivity 90° x 40° horn. Combining 96 dB sensitivity with 1000 Watts (continuous) power handling, the SH1294 delivers sound pressure levels well beyond those typical of systems its size. The SH1294 is designed to be easily pole mounted on a speaker stand or above an SHO Series subwoofer, using the Wharfedale Pro SP Series pole mount accessory. The rugged steel pole mount accessory, which is finished in black paint, is 34 5/8 inches (880 mm) tall and has a diameter of 1 3/8 inches. Additionally, the SH1294 is fitted with a total of twenty two M10 threaded inserts to facilitate flying the cabinet, where needed.

Suppliers

Company
Product
Description
Supplier Links
 - SH1294 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The SH1294 is a high power, 2-way loudspeaker system, designed for sound reinforcement applications. The system is comprised of a 12" low frequency driver and a large-format, high frequency compression driver, coupled to a constant-directivity 90° x 40° horn. Combining 96 dB sensitivity with 1000 Watts (continuous) power handling, the SH1294 delivers sound pressure levels well beyond those typical of systems its size. The SH1294 is designed to be easily pole mounted on a speaker stand or above an SHO Series subwoofer, using the Wharfedale Pro SP Series pole mount accessory. The rugged steel pole mount accessory, which is finished in black paint, is 34 5/8 inches (880 mm) tall and has a diameter of 1 3/8 inches. Additionally, the SH1294 is fitted with a total of twenty two M10 threaded inserts to facilitate flying the cabinet, where needed.

The SH1294 is a high power, 2-way loudspeaker system, designed for sound reinforcement applications. The system is comprised of a 12" low frequency driver and a large-format, high frequency compression driver, coupled to a constant-directivity 90° x 40° horn. Combining 96 dB sensitivity with 1000 Watts (continuous) power handling, the SH1294 delivers sound pressure levels well beyond those typical of systems its size.

The SH1294 is designed to be easily pole mounted on a speaker stand or above an SHO Series subwoofer, using the Wharfedale Pro SP Series pole mount accessory. The rugged steel pole mount accessory, which is finished in black paint, is 34 5/8 inches (880 mm) tall and has a diameter of 1 3/8 inches.

Additionally, the SH1294 is fitted with a total of twenty two M10 threaded inserts to facilitate flying the cabinet, where needed.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SH1294
SPL 132 dB
Nominal Power 2000 watts
Maximum Power 4000 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 19000 Hz
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
 - 5190/5190PU - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 1000 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details