The Q-130 is a single channel 30 band 1/3 octave graphic equalizer using constant Q filters to maintain even bandwidth irrespective of gain ensuring transparent adjustments even with extreme gain settings.
Professional long throw slide faders with a fader range switchable from 6dB to 12dB allow for precise adjustments allowing you to get the best possible sound from your rig in the situation you are faced with. A sweepable 40Hz to 100Hz 12dB/octave HPF allows accurate removal of unwanted low end rumble that can in turn increase overall system headroom. The Q-130 is housed in a 2U 19” rackmount chassis and has inputs and outputs on XLR and 1/4” TRS balanced / unbalanced connectors. A ground lift switch can eliminate earth loop or hum issues. Power is supplied via an IEC connector.
| Wharfedale Pro | |
|---|---|
| Product Category | Audio Mixers and Consoles |
| Product Number | Q-130 |