Wharfedale Pro PROGRAMME 105/105T

Description
Wharfedale Pro Programme Series foreground/back-grou nd music speakers are designed for demanding professional applications such as reproduction and reinforcement of music and sound in venues as diverse as airports, houses of worship, schools, retail shops, restaurants and public houses. The Programme Series loudspeaker system is designed to deliver accurate, high power sound in a lightweight, compact and easy to install package From the selection of low and high frequency components, to the high frequency driver protection circuit pro-tech® (Bulb) the Programme Series is designed from the ground up to be a workhorse or your sound system. Feature laden and powerful, the Programme Series is the best choice for a small, big sounding loudspeaker. Each Programme Series speaker may also be used in constant voltage distributed systems. With an internal, switchable transformer, you can economically install background music or paging system, while still only using one amplifier. The Programme 105/105T is available in Black and White and come with brackets included. It features M8 rigging points for three point rigging, and an M8 bracket point compatible with omni-mount brackets.
Description
Wharfedale Pro Programme Series foreground/back-grou nd music speakers are designed for demanding professional applications such as reproduction and reinforcement of music and sound in venues as diverse as airports, houses of worship, schools, retail shops, restaurants and public houses. The Programme Series loudspeaker system is designed to deliver accurate, high power sound in a lightweight, compact and easy to install package From the selection of low and high frequency components, to the high frequency driver protection circuit pro-tech® (Bulb) the Programme Series is designed from the ground up to be a workhorse or your sound system. Feature laden and powerful, the Programme Series is the best choice for a small, big sounding loudspeaker. Each Programme Series speaker may also be used in constant voltage distributed systems. With an internal, switchable transformer, you can economically install background music or paging system, while still only using one amplifier. The Programme 105/105T is available in Black and White and come with brackets included. It features M8 rigging points for three point rigging, and an M8 bracket point compatible with omni-mount brackets.

Suppliers

Company
Product
Description
Supplier Links
 - PROGRAMME 105/105T - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
Wharfedale Pro Programme Series foreground/back-grou nd music speakers are designed for demanding professional applications such as reproduction and reinforcement of music and sound in venues as diverse as airports, houses of worship, schools, retail shops, restaurants and public houses. The Programme Series loudspeaker system is designed to deliver accurate, high power sound in a lightweight, compact and easy to install package From the selection of low and high frequency components, to the high frequency driver protection circuit pro-tech® (Bulb) the Programme Series is designed from the ground up to be a workhorse or your sound system. Feature laden and powerful, the Programme Series is the best choice for a small, big sounding loudspeaker. Each Programme Series speaker may also be used in constant voltage distributed systems. With an internal, switchable transformer, you can economically install background music or paging system, while still only using one amplifier. The Programme 105/105T is available in Black and White and come with brackets included. It features M8 rigging points for three point rigging, and an M8 bracket point compatible with omni-mount brackets.

Wharfedale Pro Programme Series foreground/back-ground music speakers are designed for demanding professional applications such as reproduction and reinforcement of music and sound in venues as diverse as airports, houses of worship, schools, retail shops, restaurants and public houses.

The Programme Series loudspeaker system is designed to deliver accurate, high power sound in a lightweight, compact and easy to install package From the selection of low and high frequency components, to the high frequency driver protection circuit pro-tech® (Bulb) the Programme Series is designed from the ground up to be a workhorse or your sound system.

Feature laden and powerful, the Programme Series is the best choice for a small, big sounding loudspeaker. Each Programme Series speaker may also be used in constant voltage distributed systems. With an internal, switchable transformer, you can economically install background music or paging system, while still only using one amplifier.

The Programme 105/105T is available in Black and White and come with brackets included. It features M8 rigging points for three point rigging, and an M8 bracket point compatible with omni-mount brackets.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number PROGRAMME 105/105T
SPL 114 dB
Nominal Power 160 watts
Maximum Power 320 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102776 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 1.5 watts
View Details
AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Speakers - 458-1469-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details
 - DLX-18B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 134 dB
Nominal Power 1600 watts
Maximum Power 3200 watts
View Details