Wharfedale Pro PM-600

Description
The PM600 powered mixer systems have been designed to deliver optimum sound in a variety of applications - from live music performance and playback, to sound reinforcement or public address. Not only that, but they are road tough and simple to transport and set up. The PM600 system incorporates of the following items: A PM600 powered mixer Two PT12 two-way 12" loudspeakers A DM1.0 mic (with cabling) An integral part of the system is the PT10 loudspeakers. These are high-output, high efficiency loudspeakers, featuring Wharfedale Pro proprietary 10" drive units and a purpose-built high quality Electro-Dynamic HF driver (with overload protection). Also facilitating life on the road, the PM mixer section is protected by a tough carpet-covered surround. The PM600 mixer features six mono input channels, with separate Mic and Line input. Other features include Tape In; Digital Delay; Record Out; EFX Send/Return; Power On/Off on front; Parallel speaker outputs (and main line output) on rear; Built-in 230W amp; Three-band EQ i; Thermal protection; XLR plus 1/4in input socket. The DM1.0 microphone displays a tight cardioid pattern to minimise feedback problems and effectively reject signals not originating directly in front of the mic capsule. The mic also features an extended frequency range response for optimum reproduction and clear sound, while special shock-mounting allows movement of the mic element to greatly reduce handling noise. Applications: The PM series powered mixers can be used in a variety of applications. Portable live sound applications Sound reinforcement Public address
Description
The PM600 powered mixer systems have been designed to deliver optimum sound in a variety of applications - from live music performance and playback, to sound reinforcement or public address. Not only that, but they are road tough and simple to transport and set up. The PM600 system incorporates of the following items: A PM600 powered mixer Two PT12 two-way 12" loudspeakers A DM1.0 mic (with cabling) An integral part of the system is the PT10 loudspeakers. These are high-output, high efficiency loudspeakers, featuring Wharfedale Pro proprietary 10" drive units and a purpose-built high quality Electro-Dynamic HF driver (with overload protection). Also facilitating life on the road, the PM mixer section is protected by a tough carpet-covered surround. The PM600 mixer features six mono input channels, with separate Mic and Line input. Other features include Tape In; Digital Delay; Record Out; EFX Send/Return; Power On/Off on front; Parallel speaker outputs (and main line output) on rear; Built-in 230W amp; Three-band EQ i; Thermal protection; XLR plus 1/4in input socket. The DM1.0 microphone displays a tight cardioid pattern to minimise feedback problems and effectively reject signals not originating directly in front of the mic capsule. The mic also features an extended frequency range response for optimum reproduction and clear sound, while special shock-mounting allows movement of the mic element to greatly reduce handling noise. Applications: The PM series powered mixers can be used in a variety of applications. Portable live sound applications Sound reinforcement Public address

Suppliers

Company
Product
Description
Supplier Links
 - PM-600 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The PM600 powered mixer systems have been designed to deliver optimum sound in a variety of applications - from live music performance and playback, to sound reinforcement or public address. Not only that, but they are road tough and simple to transport and set up. The PM600 system incorporates of the following items: A PM600 powered mixer Two PT12 two-way 12" loudspeakers A DM1.0 mic (with cabling) An integral part of the system is the PT10 loudspeakers. These are high-output, high efficiency loudspeakers, featuring Wharfedale Pro proprietary 10" drive units and a purpose-built high quality Electro-Dynamic HF driver (with overload protection). Also facilitating life on the road, the PM mixer section is protected by a tough carpet-covered surround. The PM600 mixer features six mono input channels, with separate Mic and Line input. Other features include Tape In; Digital Delay; Record Out; EFX Send/Return; Power On/Off on front; Parallel speaker outputs (and main line output) on rear; Built-in 230W amp; Three-band EQ i; Thermal protection; XLR plus 1/4in input socket. The DM1.0 microphone displays a tight cardioid pattern to minimise feedback problems and effectively reject signals not originating directly in front of the mic capsule. The mic also features an extended frequency range response for optimum reproduction and clear sound, while special shock-mounting allows movement of the mic element to greatly reduce handling noise. Applications: The PM series powered mixers can be used in a variety of applications. Portable live sound applications Sound reinforcement Public address

The PM600 powered mixer systems have been designed to deliver optimum sound in a variety of applications - from live music performance and playback, to sound reinforcement or public address. Not only that, but they are road tough and simple to transport and set up.

The PM600 system incorporates of the following items:

  • A PM600 powered mixer
  • Two PT12 two-way 12" loudspeakers
  • A DM1.0 mic (with cabling)

An integral part of the system is the PT10 loudspeakers. These are high-output, high efficiency loudspeakers, featuring Wharfedale Pro proprietary 10" drive units and a purpose-built high quality Electro-Dynamic HF driver (with overload protection). Also facilitating life on the road, the PM mixer section is protected by a tough carpet-covered surround.

The PM600 mixer features six mono input channels, with separate Mic and Line input. Other features include Tape In; Digital Delay; Record Out; EFX Send/Return; Power On/Off on front; Parallel speaker outputs (and main line output) on rear; Built-in 230W amp; Three-band EQ i; Thermal protection; XLR plus 1/4in input socket.

The DM1.0 microphone displays a tight cardioid pattern to minimise feedback problems and effectively reject signals not originating directly in front of the mic capsule. The mic also features an extended frequency range response for optimum reproduction and clear sound, while special shock-mounting allows movement of the mic element to greatly reduce handling noise.

Applications:

The PM series powered mixers can be used in a variety of applications.

  • Portable live sound applications
  • Sound reinforcement
  • Public address
Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Audio Mixers and Consoles
Product Number PM-600
Unlock Full Specs
to access all available technical data

Similar Products

 - 522850 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - G222 Mixer Pre-Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details