Wharfedale Pro MX-218B

Description
Wharfedale's MX Series passive subwoofers are ideal for adding massive low end to the MX Series two-way loudspeakers – or any existing sound system in need of extended low frequency response. All MX Series subwoofers feature proprietary 18" Wharfedale Pro Drivers and 13ply birch construction. With convenient carry handles and pole mount sockets, rugged design and durability; MX Series subwoofers can survive the punishment of professional installation as well as life on the road. MX-218B Horn-Loaded Subwoofer The MX-218B is designed to work with an external, active crossover unit. For demanding, high output applications, it is recommended that each MX-218B be powered with a dedicated, high powered amplifier channel or an amp in bridged-mono mode. Where significant extension of low frequency output of a sound system is required, the addition of one or more MX-218B subwoofers will provide high output, low frequency enhancement to the overall system.
Description
Wharfedale's MX Series passive subwoofers are ideal for adding massive low end to the MX Series two-way loudspeakers – or any existing sound system in need of extended low frequency response. All MX Series subwoofers feature proprietary 18" Wharfedale Pro Drivers and 13ply birch construction. With convenient carry handles and pole mount sockets, rugged design and durability; MX Series subwoofers can survive the punishment of professional installation as well as life on the road. MX-218B Horn-Loaded Subwoofer The MX-218B is designed to work with an external, active crossover unit. For demanding, high output applications, it is recommended that each MX-218B be powered with a dedicated, high powered amplifier channel or an amp in bridged-mono mode. Where significant extension of low frequency output of a sound system is required, the addition of one or more MX-218B subwoofers will provide high output, low frequency enhancement to the overall system.

Suppliers

Company
Product
Description
Supplier Links
 - MX-218B - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
Wharfedale's MX Series passive subwoofers are ideal for adding massive low end to the MX Series two-way loudspeakers – or any existing sound system in need of extended low frequency response. All MX Series subwoofers feature proprietary 18" Wharfedale Pro Drivers and 13ply birch construction. With convenient carry handles and pole mount sockets, rugged design and durability; MX Series subwoofers can survive the punishment of professional installation as well as life on the road. MX-218B Horn-Loaded Subwoofer The MX-218B is designed to work with an external, active crossover unit. For demanding, high output applications, it is recommended that each MX-218B be powered with a dedicated, high powered amplifier channel or an amp in bridged-mono mode. Where significant extension of low frequency output of a sound system is required, the addition of one or more MX-218B subwoofers will provide high output, low frequency enhancement to the overall system.

Wharfedale's MX Series passive subwoofers are ideal for adding massive low end to the MX Series two-way loudspeakers – or any existing sound system in need of extended low frequency response.

All MX Series subwoofers feature proprietary 18" Wharfedale Pro Drivers and 13ply birch construction. With convenient carry handles and pole mount sockets, rugged design and durability; MX Series subwoofers can survive the punishment of professional installation as well as life on the road.

MX-218B Horn-Loaded Subwoofer

The MX-218B is designed to work with an external, active crossover unit. For demanding, high output applications, it is recommended that each MX-218B be powered with a dedicated, high powered amplifier channel or an amp in bridged-mono mode.

Where significant extension of low frequency output of a sound system is required, the addition of one or more MX-218B subwoofers will provide high output, low frequency enhancement to the overall system.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number MX-218B
SPL 144 dB
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Speakers - 526957 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Frequency Response 20000 Hz
Size 0.26 inch (6 mm)
View Details
 - EVP-X12P - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 500 watts
Frequency Response 55 to 18000 Hz
Size 12.00 inch (305 mm)
View Details
Speaker - OC10WF-8A - MISCO
Specs
Nominal Power 100 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details