Wharfedale Pro LX-215, LX-215E

Description
The LX and LX-E series of loudspeakers each consist of nine models in total, comprising five full ranges multipurpose systems (with FOH and monitor systems in both 12 inch and 15 inch versions), and four sub bass cabinets (in both 15 inch and 18 inch versions).
Description
The LX and LX-E series of loudspeakers each consist of nine models in total, comprising five full ranges multipurpose systems (with FOH and monitor systems in both 12 inch and 15 inch versions), and four sub bass cabinets (in both 15 inch and 18 inch versions).

Suppliers

Company
Product
Description
Supplier Links
 - LX-215, LX-215E - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The LX and LX-E series of loudspeakers each consist of nine models in total, comprising five full ranges multipurpose systems (with FOH and monitor systems in both 12 inch and 15 inch versions), and four sub bass cabinets (in both 15 inch and 18 inch versions).

The LX and LX-E series of loudspeakers each consist of nine models in total, comprising five full ranges multipurpose systems (with FOH and monitor systems in both 12 inch and 15 inch versions), and four sub bass cabinets (in both 15 inch and 18 inch versions).

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number LX-215, LX-215E
SPL 135 dB
Nominal Power 1400 watts
Maximum Power 2800 watts
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.50 inch (38 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - RA2WP - MISCO
Specs
Nominal Power 3 watts
Impedance 8 ohms
Sensitivity 82 dB
View Details