Wharfedale Pro EVP-X215

Description
The Wharfedale Professional EVP-X series loudspeaker systems are the latest evolution of our highly successful EVP-S family. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-X series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X215 Quasi 3-way full range 40 -20kHz frequency response (+/-3dB) 4 ohms system impedance Trapezoidal enclosure 2 x 1/4" jacks and 2 x Speakon™ type connector Continuous 500W / Music 1000W / Peak 2000W power handling H/D/W: 1058 x 467 x 502 mm, 43.2kg
Description
The Wharfedale Professional EVP-X series loudspeaker systems are the latest evolution of our highly successful EVP-S family. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-X series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X215 Quasi 3-way full range 40 -20kHz frequency response (+/-3dB) 4 ohms system impedance Trapezoidal enclosure 2 x 1/4" jacks and 2 x Speakon™ type connector Continuous 500W / Music 1000W / Peak 2000W power handling H/D/W: 1058 x 467 x 502 mm, 43.2kg

Suppliers

Company
Product
Description
Supplier Links
 - EVP-X215 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The Wharfedale Professional EVP-X series loudspeaker systems are the latest evolution of our highly successful EVP-S family. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-X series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X215 Quasi 3-way full range 40 -20kHz frequency response (+/-3dB) 4 ohms system impedance Trapezoidal enclosure 2 x 1/4" jacks and 2 x Speakon™ type connector Continuous 500W / Music 1000W / Peak 2000W power handling H/D/W: 1058 x 467 x 502 mm, 43.2kg

The Wharfedale Professional EVP-X series loudspeaker systems are the latest evolution of our highly successful EVP-S family. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class.

High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-X series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application.

EVP-X215

  • Quasi 3-way full range
  • 40 -20kHz frequency response (+/-3dB)
  • 4 ohms system impedance
  • Trapezoidal enclosure
  • 2 x 1/4" jacks and 2 x Speakon™ type connector
  • Continuous 500W / Music 1000W / Peak 2000W power handling

H/D/W: 1058 x 467 x 502 mm, 43.2kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number EVP-X215
SPL 133 dB
Nominal Power 1000 watts
Maximum Power 2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Miniature Speakers - 1710901 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
 - LX-18MB, LX-18MBE - Wharfedale Pro
Wharfedale Pro
Specs
Nominal Power 1600 watts
Maximum Power 3200 watts
Sensitivity 99 dB
View Details
Speaker - 66RA16M-1 - MISCO
Specs
Nominal Power 1 watts
Impedance 16 ohms
Sensitivity 86 dB
View Details