Wharfedale Pro EVP-X12M

Description
The Wharfedale Professional EVP-X series loudspeaker systems are the latest evolution of our highly successful EVP-S family. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-X series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X12M 12" Two-way monitor 60-20kHz frequency response (+/-3dB) 8 ohms system impedance 2 x 1/4" jacks and 2 x Speakon™ type connector Continuous 250W / Music 500W / Peak 1000W power handling H/D/W: 560 x 441 x 424 mm, 18.5kg
Description
The Wharfedale Professional EVP-X series loudspeaker systems are the latest evolution of our highly successful EVP-S family. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-X series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X12M 12" Two-way monitor 60-20kHz frequency response (+/-3dB) 8 ohms system impedance 2 x 1/4" jacks and 2 x Speakon™ type connector Continuous 250W / Music 500W / Peak 1000W power handling H/D/W: 560 x 441 x 424 mm, 18.5kg

Suppliers

Company
Product
Description
Supplier Links
 - EVP-X12M - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The Wharfedale Professional EVP-X series loudspeaker systems are the latest evolution of our highly successful EVP-S family. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-X series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X12M 12" Two-way monitor 60-20kHz frequency response (+/-3dB) 8 ohms system impedance 2 x 1/4" jacks and 2 x Speakon™ type connector Continuous 250W / Music 500W / Peak 1000W power handling H/D/W: 560 x 441 x 424 mm, 18.5kg

The Wharfedale Professional EVP-X series loudspeaker systems are the latest evolution of our highly successful EVP-S family. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class.

High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-X series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application.

EVP-X12M

  • 12" Two-way monitor
  • 60-20kHz frequency response (+/-3dB)
  • 8 ohms system impedance
  • 2 x 1/4" jacks and 2 x Speakon™ type connector
  • Continuous 250W / Music 500W / Peak 1000W power handling

H/D/W: 560 x 441 x 424 mm, 18.5kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number EVP-X12M
SPL 128 dB
Nominal Power 500 watts
Maximum Power 1000 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526898 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
 - SVP-15PB - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 450 watts
Impedance 4 ohms
Sensitivity 98 dB
View Details