Wharfedale Pro MX-118B

Description
Wharfedale's MX Series passive subwoofers are ideal for adding massive low end to the MX Series two-way loudspeakers – or any existing sound system in need of extended low frequency response. All MX Series subwoofers feature proprietary 18" Wharfedale Pro Drivers and 13ply birch construction. With convenient carry handles and pole mount sockets, rugged design and durability; MX Series subwoofers can survive the punishment of professional installation as well as life on the road. MX-118B Band Pass Subwoofer The MX-118B consists of a heavy duty custom 18" low frequency driver in a sturdy and portable bandpass enclosure optimally tuned for extended low frequency response. Where significant extension of low frequency output of a system is required, the addition of one or more MX-118B subwoofers will provide high output low frequency enhancement to the overall system. The MX-118B's bandpass enclosure design provides for uniform low frequency reproduction without the need for a crossover. For demanding, high output applications; it is recommended that each MX-118B be powered with a dedicated, high powered amplifier channel.
Description
Wharfedale's MX Series passive subwoofers are ideal for adding massive low end to the MX Series two-way loudspeakers – or any existing sound system in need of extended low frequency response. All MX Series subwoofers feature proprietary 18" Wharfedale Pro Drivers and 13ply birch construction. With convenient carry handles and pole mount sockets, rugged design and durability; MX Series subwoofers can survive the punishment of professional installation as well as life on the road. MX-118B Band Pass Subwoofer The MX-118B consists of a heavy duty custom 18" low frequency driver in a sturdy and portable bandpass enclosure optimally tuned for extended low frequency response. Where significant extension of low frequency output of a system is required, the addition of one or more MX-118B subwoofers will provide high output low frequency enhancement to the overall system. The MX-118B's bandpass enclosure design provides for uniform low frequency reproduction without the need for a crossover. For demanding, high output applications; it is recommended that each MX-118B be powered with a dedicated, high powered amplifier channel.

Suppliers

Company
Product
Description
Supplier Links
 - MX-118B - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
Wharfedale's MX Series passive subwoofers are ideal for adding massive low end to the MX Series two-way loudspeakers – or any existing sound system in need of extended low frequency response. All MX Series subwoofers feature proprietary 18" Wharfedale Pro Drivers and 13ply birch construction. With convenient carry handles and pole mount sockets, rugged design and durability; MX Series subwoofers can survive the punishment of professional installation as well as life on the road. MX-118B Band Pass Subwoofer The MX-118B consists of a heavy duty custom 18" low frequency driver in a sturdy and portable bandpass enclosure optimally tuned for extended low frequency response. Where significant extension of low frequency output of a system is required, the addition of one or more MX-118B subwoofers will provide high output low frequency enhancement to the overall system. The MX-118B's bandpass enclosure design provides for uniform low frequency reproduction without the need for a crossover. For demanding, high output applications; it is recommended that each MX-118B be powered with a dedicated, high powered amplifier channel.

Wharfedale's MX Series passive subwoofers are ideal for adding massive low end to the MX Series two-way loudspeakers – or any existing sound system in need of extended low frequency response.

All MX Series subwoofers feature proprietary 18" Wharfedale Pro Drivers and 13ply birch construction. With convenient carry handles and pole mount sockets, rugged design and durability; MX Series subwoofers can survive the punishment of professional installation as well as life on the road.

MX-118B Band Pass Subwoofer

The MX-118B consists of a heavy duty custom 18" low frequency driver in a sturdy and portable bandpass enclosure optimally tuned for extended low frequency response.

Where significant extension of low frequency output of a system is required, the addition of one or more MX-118B subwoofers will provide high output low frequency enhancement to the overall system.

The MX-118B's bandpass enclosure design provides for uniform low frequency reproduction without the need for a crossover. For demanding, high output applications; it is recommended that each MX-118B be powered with a dedicated, high powered amplifier channel.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number MX-118B
SPL 134 dB
Nominal Power 1200 watts
Maximum Power 2400 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526806 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
W7 12-inch Subwoofer Driver (1000 W, 3 Ω) - 12W7-3 - JL Audio, Inc.
Specs
Nominal Power 1000 watts
Impedance 3 ohms
Size 12.00 inch (305 mm)
View Details
 - MX-F18B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 141 dB
Nominal Power 1600 watts
Maximum Power 3200 watts
View Details