Wharfedale Pro EVP-R15B

Description
The brand new EVP-R Series has been meticulously designed to offer the very best sound quality in a robust and portable package. EVP-R uses new titanium diaphragm HF compression drivers and low distortion, high power woofers, for accurate, detailed and powerful sound reinforcement and reproduction. High-impact plastic, 4-way carry handles from our flagship loudspeaker lines are now used, making EVP-R an excellent, easy to transport choice for the working live musician or rehearsing band. Dual-angle pole mount receptacles are used throughout the range to ensure that the HF dispersion is perfectly matched to the location of your audience, minimising early reflections from the ceiling. 90˚x60˚ Elliptical Wave Guides are used, for smooth, predictable coverage and continuity when mixing different models. The new low-profile dual angle stage monitors can be positioned at either 40˚ or 55˚ angles to ensure compatibility with all stage situations, ensuring that as a gigging musician you will get the best sound on stage, night after night. The EVP-R stage monitors incorporate a Speakon™ connector on each side to facilitate neat parallel wiring along the widest of stages. We have included a dualangle pole mount receptacle on all stage monitors so they can double up as a neat utility box, either front-of-house or as a stand mounted drum fill.
Description
The brand new EVP-R Series has been meticulously designed to offer the very best sound quality in a robust and portable package. EVP-R uses new titanium diaphragm HF compression drivers and low distortion, high power woofers, for accurate, detailed and powerful sound reinforcement and reproduction. High-impact plastic, 4-way carry handles from our flagship loudspeaker lines are now used, making EVP-R an excellent, easy to transport choice for the working live musician or rehearsing band. Dual-angle pole mount receptacles are used throughout the range to ensure that the HF dispersion is perfectly matched to the location of your audience, minimising early reflections from the ceiling. 90˚x60˚ Elliptical Wave Guides are used, for smooth, predictable coverage and continuity when mixing different models. The new low-profile dual angle stage monitors can be positioned at either 40˚ or 55˚ angles to ensure compatibility with all stage situations, ensuring that as a gigging musician you will get the best sound on stage, night after night. The EVP-R stage monitors incorporate a Speakon™ connector on each side to facilitate neat parallel wiring along the widest of stages. We have included a dualangle pole mount receptacle on all stage monitors so they can double up as a neat utility box, either front-of-house or as a stand mounted drum fill.

Suppliers

Company
Product
Description
Supplier Links
 - EVP-R15B - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The brand new EVP-R Series has been meticulously designed to offer the very best sound quality in a robust and portable package. EVP-R uses new titanium diaphragm HF compression drivers and low distortion, high power woofers, for accurate, detailed and powerful sound reinforcement and reproduction. High-impact plastic, 4-way carry handles from our flagship loudspeaker lines are now used, making EVP-R an excellent, easy to transport choice for the working live musician or rehearsing band. Dual-angle pole mount receptacles are used throughout the range to ensure that the HF dispersion is perfectly matched to the location of your audience, minimising early reflections from the ceiling. 90˚x60˚ Elliptical Wave Guides are used, for smooth, predictable coverage and continuity when mixing different models. The new low-profile dual angle stage monitors can be positioned at either 40˚ or 55˚ angles to ensure compatibility with all stage situations, ensuring that as a gigging musician you will get the best sound on stage, night after night. The EVP-R stage monitors incorporate a Speakon™ connector on each side to facilitate neat parallel wiring along the widest of stages. We have included a dualangle pole mount receptacle on all stage monitors so they can double up as a neat utility box, either front-of-house or as a stand mounted drum fill.

The brand new EVP-R Series has been meticulously designed to offer the very best sound quality in a robust and portable package. EVP-R uses new titanium diaphragm HF compression drivers and low distortion, high power woofers, for accurate, detailed and powerful sound reinforcement and reproduction. High-impact plastic, 4-way carry handles from our flagship loudspeaker lines are now used, making EVP-R an excellent, easy to transport choice for the working live musician or rehearsing band. Dual-angle pole mount receptacles are used throughout the range to ensure that the HF dispersion is perfectly matched to the location of your audience, minimising early reflections from the ceiling. 90˚x60˚ Elliptical Wave Guides are used, for smooth, predictable coverage and continuity when mixing different models. The new low-profile dual angle stage monitors can be positioned at either 40˚ or 55˚ angles to ensure compatibility with all stage situations, ensuring that as a gigging musician you will get the best sound on stage, night after night. The EVP-R stage monitors incorporate a Speakon™ connector on each side to facilitate neat parallel wiring along the widest of stages. We have included a dualangle pole mount receptacle on all stage monitors so they can double up as a neat utility box, either front-of-house or as a stand mounted drum fill.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number EVP-R15B
SPL 131 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.47 inch (12 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
M-Series 10-inch Marine Subwoofer Driver for Enclosed Use (250 W, 4 Ω) - White Classic Grille - M10W5-CG-WH - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details
 - DELTA 12 - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 1600 watts
Impedance 8 ohms
Sensitivity 104 dB
View Details