Wharfedale Pro DELTA 218B

Description
The Delta 218B uses two high output, low distortion 18” cast frame woofers with 3” voice coils. Comprehensive array inserts are marked on the top panel for arrayed applications. Delta 218B is ideal when used in arrays and is equally at home in a wide variety of fixed installation and touring applications. Rhino Rock™, our new texturised composite finish is used in all models. This new finish provides the great look of a painted finish with the durability of a carpet covered enclosure giving you the best of both worlds. The Delta 218B is constructed from plywood.
Description
The Delta 218B uses two high output, low distortion 18” cast frame woofers with 3” voice coils. Comprehensive array inserts are marked on the top panel for arrayed applications. Delta 218B is ideal when used in arrays and is equally at home in a wide variety of fixed installation and touring applications. Rhino Rock™, our new texturised composite finish is used in all models. This new finish provides the great look of a painted finish with the durability of a carpet covered enclosure giving you the best of both worlds. The Delta 218B is constructed from plywood.

Suppliers

Company
Product
Description
Supplier Links
 - DELTA 218B - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The Delta 218B uses two high output, low distortion 18” cast frame woofers with 3” voice coils. Comprehensive array inserts are marked on the top panel for arrayed applications. Delta 218B is ideal when used in arrays and is equally at home in a wide variety of fixed installation and touring applications. Rhino Rock™, our new texturised composite finish is used in all models. This new finish provides the great look of a painted finish with the durability of a carpet covered enclosure giving you the best of both worlds. The Delta 218B is constructed from plywood.

The Delta 218B uses two high output, low distortion 18” cast frame woofers with 3” voice coils.

Comprehensive array inserts are marked on the top panel for arrayed applications. Delta 218B is ideal when used in arrays and is equally at home in a wide variety of fixed installation and touring applications. Rhino Rock™, our new texturised composite finish is used in all models. This new finish provides the great look of a painted finish with the durability of a carpet covered enclosure giving you the best of both worlds. The Delta 218B is constructed from plywood.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number DELTA 218B
Maximum Power 6400 watts
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 7191964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
 - EVP-X15PB - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 600 watts
Frequency Response 45 to 200 Hz
Size 15.00 inch (381 mm)
View Details
Speaker - OC10W-8D - MISCO
Specs
Nominal Power 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details