Wharfedale Pro Diamond Studio 8.2 ProActive

Description
The Diamond Pro Active Studio monitor contains a bi-amplified amplifier unit designed and manufactured by Wharfedale Professional. This amplifier features an active electronic crossover - a valuable tool allowing the input signal to be divided between the drive units thereby optimising the overall response of the system. The amplifier unit has built in overload protection circuitry to monitor output levels and protect the drivers. As well as the ON/OFF Led, the Diamond Pro Active has a second LED on the front panel that will illuminate when the unit is being driven excessively (as would a CLIP Led on an amplifier). STUDIO 8.2 PRO ACTIVE Active 2-way high-end studio reference monitor 6.5"LF plus 1" HF 4 ohms system impedance 60W LF+ 40W HF for bi-amplifier package for studio application 45-24kHz frequency response (+/-3dB) 1/4" jack - 1 x XLR combo balanced connector Iridium color laminate H/D/W: 364 x 322 x 212 mm, 8kg
Description
The Diamond Pro Active Studio monitor contains a bi-amplified amplifier unit designed and manufactured by Wharfedale Professional. This amplifier features an active electronic crossover - a valuable tool allowing the input signal to be divided between the drive units thereby optimising the overall response of the system. The amplifier unit has built in overload protection circuitry to monitor output levels and protect the drivers. As well as the ON/OFF Led, the Diamond Pro Active has a second LED on the front panel that will illuminate when the unit is being driven excessively (as would a CLIP Led on an amplifier). STUDIO 8.2 PRO ACTIVE Active 2-way high-end studio reference monitor 6.5"LF plus 1" HF 4 ohms system impedance 60W LF+ 40W HF for bi-amplifier package for studio application 45-24kHz frequency response (+/-3dB) 1/4" jack - 1 x XLR combo balanced connector Iridium color laminate H/D/W: 364 x 322 x 212 mm, 8kg

Suppliers

Company
Product
Description
Supplier Links
 - Diamond Studio 8.2 ProActive - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The Diamond Pro Active Studio monitor contains a bi-amplified amplifier unit designed and manufactured by Wharfedale Professional. This amplifier features an active electronic crossover - a valuable tool allowing the input signal to be divided between the drive units thereby optimising the overall response of the system. The amplifier unit has built in overload protection circuitry to monitor output levels and protect the drivers. As well as the ON/OFF Led, the Diamond Pro Active has a second LED on the front panel that will illuminate when the unit is being driven excessively (as would a CLIP Led on an amplifier). STUDIO 8.2 PRO ACTIVE Active 2-way high-end studio reference monitor 6.5"LF plus 1" HF 4 ohms system impedance 60W LF+ 40W HF for bi-amplifier package for studio application 45-24kHz frequency response (+/-3dB) 1/4" jack - 1 x XLR combo balanced connector Iridium color laminate H/D/W: 364 x 322 x 212 mm, 8kg

The Diamond Pro Active Studio monitor contains a bi-amplified amplifier unit designed and manufactured by Wharfedale Professional. This amplifier features an active electronic crossover - a valuable tool allowing the input signal to be divided between the drive units thereby optimising the overall response of the system. The amplifier unit has built in overload protection circuitry to monitor output levels and protect the drivers. As well as the ON/OFF Led, the Diamond Pro Active has a second LED on the front panel that will illuminate when the unit is being driven excessively (as would a CLIP Led on an amplifier).

STUDIO 8.2 PRO ACTIVE

  • Active 2-way high-end studio reference monitor
  • 6.5"LF plus 1" HF
  • 4 ohms system impedance
  • 60W LF+ 40W HF for bi-amplifier package for studio application
  • 45-24kHz frequency response (+/-3dB)
  • 1/4" jack - 1 x XLR combo balanced connector
  • Iridium color laminate

H/D/W: 364 x 322 x 212 mm, 8kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number Diamond Studio 8.2 ProActive
SPL 108 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Powered Subwoofer with Dual 12-inch Subwoofer Drivers, 3000 watts - f212-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 99773.24 g (3520.00 oz)
Application Automotive
View Details
 - EVP-18 SUB - Wharfedale Pro
Wharfedale Pro
Specs
SPL 133 dB
Maximum Power 2400 watts
Sensitivity 99 dB
View Details