Wharfedale Pro Diamond Studio 8.1 ProActive

Description
The Diamond Pro Active Studio monitor contains a bi-amplified amplifier unit designed and manufactured by Wharfedale Professional. This amplifier features an active electronic crossover - a valuable tool allowing the input signal to be divided between the drive units thereby optimising the overall response of the system. The amplifier unit has built in overload protection circuitry to monitor output levels and protect the drivers. As well as the ON/OFF Led, the Diamond Pro Active has a second LED on the front panel that will illuminate when the unit is being driven excessively (as would a CLIP Led on an amplifier). STUDIO 8.1 PRO ACTIVE Active 2-way high-end studio reference monitor 5"LF plus 1" HF 4 ohms system impedance 60W LF+ 40W HF for bi-amplifier package for studio application 50-24kHz frequency response (+/-3dB) 1 x phono unbalanced connector Iridium color laminate H/D/W: 295 x 280 x 198 mm, 7.5kg
Description
The Diamond Pro Active Studio monitor contains a bi-amplified amplifier unit designed and manufactured by Wharfedale Professional. This amplifier features an active electronic crossover - a valuable tool allowing the input signal to be divided between the drive units thereby optimising the overall response of the system. The amplifier unit has built in overload protection circuitry to monitor output levels and protect the drivers. As well as the ON/OFF Led, the Diamond Pro Active has a second LED on the front panel that will illuminate when the unit is being driven excessively (as would a CLIP Led on an amplifier). STUDIO 8.1 PRO ACTIVE Active 2-way high-end studio reference monitor 5"LF plus 1" HF 4 ohms system impedance 60W LF+ 40W HF for bi-amplifier package for studio application 50-24kHz frequency response (+/-3dB) 1 x phono unbalanced connector Iridium color laminate H/D/W: 295 x 280 x 198 mm, 7.5kg

Suppliers

Company
Product
Description
Supplier Links
 - Diamond Studio 8.1 ProActive - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The Diamond Pro Active Studio monitor contains a bi-amplified amplifier unit designed and manufactured by Wharfedale Professional. This amplifier features an active electronic crossover - a valuable tool allowing the input signal to be divided between the drive units thereby optimising the overall response of the system. The amplifier unit has built in overload protection circuitry to monitor output levels and protect the drivers. As well as the ON/OFF Led, the Diamond Pro Active has a second LED on the front panel that will illuminate when the unit is being driven excessively (as would a CLIP Led on an amplifier). STUDIO 8.1 PRO ACTIVE Active 2-way high-end studio reference monitor 5"LF plus 1" HF 4 ohms system impedance 60W LF+ 40W HF for bi-amplifier package for studio application 50-24kHz frequency response (+/-3dB) 1 x phono unbalanced connector Iridium color laminate H/D/W: 295 x 280 x 198 mm, 7.5kg

The Diamond Pro Active Studio monitor contains a bi-amplified amplifier unit designed and manufactured by Wharfedale Professional. This amplifier features an active electronic crossover - a valuable tool allowing the input signal to be divided between the drive units thereby optimising the overall response of the system. The amplifier unit has built in overload protection circuitry to monitor output levels and protect the drivers. As well as the ON/OFF Led, the Diamond Pro Active has a second LED on the front panel that will illuminate when the unit is being driven excessively (as would a CLIP Led on an amplifier).

STUDIO 8.1 PRO ACTIVE

  • Active 2-way high-end studio reference monitor
  • 5"LF plus 1" HF
  • 4 ohms system impedance
  • 60W LF+ 40W HF for bi-amplifier package for studio application
  • 50-24kHz frequency response (+/-3dB)
  • 1 x phono unbalanced connector
  • Iridium color laminate

H/D/W: 295 x 280 x 198 mm, 7.5kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number Diamond Studio 8.1 ProActive
SPL 106 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7675377 - RS Components, Ltd.
Specs
Size 1.25 inch (32 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
 - 3190 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 122 dB
Nominal Power 350 watts
Impedance 4 ohms
View Details
Low Impedance Loudspeaker - CM1008D - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details