Wharfedale Pro DELTA 215

Description
The Delta 215 uses two high output, low distortion 15” cast frame woofers with 3” voice coils. A 2” titanium compression driver is coupled to 90°x45° elliptical waveguide for smooth HF dispersion. Delta 215 is equally at home in a wide variety of fixed installation and touring applications, it includes a rear mounted steel pull handle and castors for touring applications. Rhino Rock™, our new texturised composite finish is used in all models. This new finish provides the great look of a painted finish with the durability of a carpet covered enclosure giving you the best of both worlds. The Delta 215 is constructed from plywood.
Description
The Delta 215 uses two high output, low distortion 15” cast frame woofers with 3” voice coils. A 2” titanium compression driver is coupled to 90°x45° elliptical waveguide for smooth HF dispersion. Delta 215 is equally at home in a wide variety of fixed installation and touring applications, it includes a rear mounted steel pull handle and castors for touring applications. Rhino Rock™, our new texturised composite finish is used in all models. This new finish provides the great look of a painted finish with the durability of a carpet covered enclosure giving you the best of both worlds. The Delta 215 is constructed from plywood.

Suppliers

Company
Product
Description
Supplier Links
 - DELTA 215 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The Delta 215 uses two high output, low distortion 15” cast frame woofers with 3” voice coils. A 2” titanium compression driver is coupled to 90°x45° elliptical waveguide for smooth HF dispersion. Delta 215 is equally at home in a wide variety of fixed installation and touring applications, it includes a rear mounted steel pull handle and castors for touring applications. Rhino Rock™, our new texturised composite finish is used in all models. This new finish provides the great look of a painted finish with the durability of a carpet covered enclosure giving you the best of both worlds. The Delta 215 is constructed from plywood.

The Delta 215 uses two high output, low distortion 15” cast frame woofers with 3” voice coils. A 2” titanium compression driver is coupled to 90°x45° elliptical waveguide for smooth HF dispersion.

Delta 215 is equally at home in a wide variety of fixed installation and touring applications, it includes a rear mounted steel pull handle and castors for touring applications. Rhino Rock™, our new texturised composite finish is used in all models. This new finish provides the great look of a painted finish with the durability of a carpet covered enclosure giving you the best of both worlds. The Delta 215 is constructed from plywood.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number DELTA 215
Maximum Power 4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
RS Components, Ltd.
Specs
SPL 97 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
 - SVP-X15P - Wharfedale Pro
Wharfedale Pro
Specs
SPL 126 dB
Frequency Response 45 to 20000 Hz
View Details
Speaker - LC8C-6A - MISCO
Specs
Nominal Power 50 watts
Impedance 6 ohms
Sensitivity 94 dB
View Details