Caterpillar Oil & Gas Well Service Engines C27 ACERT™ (Tier 4 Final) 18437145

Description
Cat C27 ACERT engines are the ideal solution for your demanding operations in the oilfield. Decades of field operation and intense research and development allow Cat C27 ACERT engines to deliver excellent performance with low operating costs while meeting the tightest environmental requirements. This is an ideal engine for applications that require Tier 4 Final emissions certifications in well service application such as well stimulation, pump skids, nitrogen units, acidizing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C27 ACERT engines, with ratings: 597-708 bkW (800-950 bhp) @ 1800 rpm are designed to meet U.S. EPA Tier 4 Final emission standards. This information about Emissions describes the particular rating's emissions technology. For more information about emissions certification, please contact your local Cat dealer. Emissions - Designed to meet U.S. EPA Tier 4 Final emissions requirements. - On-engine NOx reduction system with optimized piston, ring, liner, and fuel system configuration to reduce NOx while minimizing in-cylinder sooting - Aftertreatment features diesel oxidation catalyst - Meets Tier 4 Final emissions requirements four years early, achieving environmental benefits earlier than required. Engine Design - Proven reliability and durability of engine and aftertreatment - Broad operating speed range - High power density - PTO drive options provide flexible access to auxiliary power for pumps and other needs Low Total Cost of Ownership - Optimized fuel consumption - Maintenance-free aftertreatment Advanced Digital Engine Management ADEM A4 control system providing integrated ignition, speed governing, protection, and controls, including detonation-sensitive variable ignition timing. ADEM A4 has improved: user interface, display system, shutdown controls, and system diagnostics. Custom Packaging For any petroleum application, trust Caterpillar to meet your exact needs with a factory custom package. Cat® engines, generators, enclosures, controls, radiators, transmissions, aftertreatment solutions — anything your project requires — can be custom designed and matched to create a one-of-a kind solution. Custom packages are globally supported and are covered by a one-year warranty after startup. Transmissions - Caterpillar has a full line of engine-transmission packages that can be fully integrated with your axle, hydraulics, and operator interface. - Please contact Application Support Center for details. Testing Every engine is full-load tested to ensure proper engine performance Product Support Offered Through Global Cat Dealer - More than 2,200 dealer outlets - Caterpillar factory-trained dealer technicians service every aspect of your petroleum engine - Caterpillar parts and labor warranty - Preventive maintenance agreements available for repairbefore-failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com. C27 ACERT™ (Tier 4 Final) Standard Equipment Air Inlet System Twin rear-mounted turbochargers, ATAAC Control System Automatic altitude compensation; power compensation for fuel temperature; electronic diagnostics and fault logging; engine monitoring and protection system (speeds, temperature, pressure); J1939 Broadcast (diagnostic, engine status and control); ADEM A4 electronic control Cooling System Thermostats and housing; jacket water pump, geardriven, centrifugal, RH Exhaust System Exhaust dry manifold, 127 mm (5 in) slip fit connection, diesel oxidation catalyst Fuel System Mechanical Electronic Unit Injection (MEUI™) system; primary, secondary, and tertiary fuel filter; electronic fuel priming pump-integrated with primary fuel filter base; fuel transfer pump Lube System Remote-mounted oil filters and RH-side blockmounted filters are available; crankcase fumes disposal system, RH mounted; oil cooler — RH; oil filler — RH; oil level gauge — RH; shallow rear sump oil pan — 250-hour
Datasheet
Description
Cat C27 ACERT engines are the ideal solution for your demanding operations in the oilfield. Decades of field operation and intense research and development allow Cat C27 ACERT engines to deliver excellent performance with low operating costs while meeting the tightest environmental requirements. This is an ideal engine for applications that require Tier 4 Final emissions certifications in well service application such as well stimulation, pump skids, nitrogen units, acidizing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C27 ACERT engines, with ratings: 597-708 bkW (800-950 bhp) @ 1800 rpm are designed to meet U.S. EPA Tier 4 Final emission standards. This information about Emissions describes the particular rating's emissions technology. For more information about emissions certification, please contact your local Cat dealer. Emissions - Designed to meet U.S. EPA Tier 4 Final emissions requirements. - On-engine NOx reduction system with optimized piston, ring, liner, and fuel system configuration to reduce NOx while minimizing in-cylinder sooting - Aftertreatment features diesel oxidation catalyst - Meets Tier 4 Final emissions requirements four years early, achieving environmental benefits earlier than required. Engine Design - Proven reliability and durability of engine and aftertreatment - Broad operating speed range - High power density - PTO drive options provide flexible access to auxiliary power for pumps and other needs Low Total Cost of Ownership - Optimized fuel consumption - Maintenance-free aftertreatment Advanced Digital Engine Management ADEM A4 control system providing integrated ignition, speed governing, protection, and controls, including detonation-sensitive variable ignition timing. ADEM A4 has improved: user interface, display system, shutdown controls, and system diagnostics. Custom Packaging For any petroleum application, trust Caterpillar to meet your exact needs with a factory custom package. Cat® engines, generators, enclosures, controls, radiators, transmissions, aftertreatment solutions — anything your project requires — can be custom designed and matched to create a one-of-a kind solution. Custom packages are globally supported and are covered by a one-year warranty after startup. Transmissions - Caterpillar has a full line of engine-transmission packages that can be fully integrated with your axle, hydraulics, and operator interface. - Please contact Application Support Center for details. Testing Every engine is full-load tested to ensure proper engine performance Product Support Offered Through Global Cat Dealer - More than 2,200 dealer outlets - Caterpillar factory-trained dealer technicians service every aspect of your petroleum engine - Caterpillar parts and labor warranty - Preventive maintenance agreements available for repairbefore-failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com. C27 ACERT™ (Tier 4 Final) Standard Equipment Air Inlet System Twin rear-mounted turbochargers, ATAAC Control System Automatic altitude compensation; power compensation for fuel temperature; electronic diagnostics and fault logging; engine monitoring and protection system (speeds, temperature, pressure); J1939 Broadcast (diagnostic, engine status and control); ADEM A4 electronic control Cooling System Thermostats and housing; jacket water pump, geardriven, centrifugal, RH Exhaust System Exhaust dry manifold, 127 mm (5 in) slip fit connection, diesel oxidation catalyst Fuel System Mechanical Electronic Unit Injection (MEUI™) system; primary, secondary, and tertiary fuel filter; electronic fuel priming pump-integrated with primary fuel filter base; fuel transfer pump Lube System Remote-mounted oil filters and RH-side blockmounted filters are available; crankcase fumes disposal system, RH mounted; oil cooler — RH; oil filler — RH; oil level gauge — RH; shallow rear sump oil pan — 250-hour
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Well Service Engines C27 ACERT™ (Tier 4 Final) - 18437145 - Caterpillar Oil & Gas
Houston, TX, USA
Well Service Engines C27 ACERT™ (Tier 4 Final)
18437145
Well Service Engines C27 ACERT™ (Tier 4 Final) 18437145
Cat C27 ACERT engines are the ideal solution for your demanding operations in the oilfield. Decades of field operation and intense research and development allow Cat C27 ACERT engines to deliver excellent performance with low operating costs while meeting the tightest environmental requirements. This is an ideal engine for applications that require Tier 4 Final emissions certifications in well service application such as well stimulation, pump skids, nitrogen units, acidizing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C27 ACERT engines, with ratings: 597-708 bkW (800-950 bhp) @ 1800 rpm are designed to meet U.S. EPA Tier 4 Final emission standards. This information about Emissions describes the particular rating's emissions technology. For more information about emissions certification, please contact your local Cat dealer. Emissions - Designed to meet U.S. EPA Tier 4 Final emissions requirements. - On-engine NOx reduction system with optimized piston, ring, liner, and fuel system configuration to reduce NOx while minimizing in-cylinder sooting - Aftertreatment features diesel oxidation catalyst - Meets Tier 4 Final emissions requirements four years early, achieving environmental benefits earlier than required. Engine Design - Proven reliability and durability of engine and aftertreatment - Broad operating speed range - High power density - PTO drive options provide flexible access to auxiliary power for pumps and other needs Low Total Cost of Ownership - Optimized fuel consumption - Maintenance-free aftertreatment Advanced Digital Engine Management ADEM A4 control system providing integrated ignition, speed governing, protection, and controls, including detonation-sensitive variable ignition timing. ADEM A4 has improved: user interface, display system, shutdown controls, and system diagnostics. Custom Packaging For any petroleum application, trust Caterpillar to meet your exact needs with a factory custom package. Cat® engines, generators, enclosures, controls, radiators, transmissions, aftertreatment solutions — anything your project requires — can be custom designed and matched to create a one-of-a kind solution. Custom packages are globally supported and are covered by a one-year warranty after startup. Transmissions - Caterpillar has a full line of engine-transmission packages that can be fully integrated with your axle, hydraulics, and operator interface. - Please contact Application Support Center for details. Testing Every engine is full-load tested to ensure proper engine performance Product Support Offered Through Global Cat Dealer - More than 2,200 dealer outlets - Caterpillar factory-trained dealer technicians service every aspect of your petroleum engine - Caterpillar parts and labor warranty - Preventive maintenance agreements available for repairbefore-failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com. C27 ACERT™ (Tier 4 Final) Standard Equipment Air Inlet System Twin rear-mounted turbochargers, ATAAC Control System Automatic altitude compensation; power compensation for fuel temperature; electronic diagnostics and fault logging; engine monitoring and protection system (speeds, temperature, pressure); J1939 Broadcast (diagnostic, engine status and control); ADEM A4 electronic control Cooling System Thermostats and housing; jacket water pump, geardriven, centrifugal, RH Exhaust System Exhaust dry manifold, 127 mm (5 in) slip fit connection, diesel oxidation catalyst Fuel System Mechanical Electronic Unit Injection (MEUI™) system; primary, secondary, and tertiary fuel filter; electronic fuel priming pump-integrated with primary fuel filter base; fuel transfer pump Lube System Remote-mounted oil filters and RH-side blockmounted filters are available; crankcase fumes disposal system, RH mounted; oil cooler — RH; oil filler — RH; oil level gauge — RH; shallow rear sump oil pan — 250-hour

Cat C27 ACERT engines are the ideal solution for your demanding operations in the oilfield. Decades of field operation and intense research and development allow Cat C27 ACERT engines to deliver excellent performance with low operating costs while meeting the tightest environmental requirements. This is an ideal engine for applications that require Tier 4 Final emissions certifications in well service application such as well stimulation, pump skids, nitrogen units, acidizing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C27 ACERT engines, with ratings: 597-708 bkW (800-950 bhp) @ 1800 rpm are designed to meet U.S. EPA Tier 4 Final emission standards. This information about Emissions describes the particular rating's emissions technology. For more information about emissions certification, please contact your local Cat dealer.


Emissions

- Designed to meet U.S. EPA Tier 4 Final emissions requirements. - On-engine NOx reduction system with optimized piston, ring, liner, and fuel system configuration to reduce NOx while minimizing in-cylinder sooting - Aftertreatment features diesel oxidation catalyst - Meets Tier 4 Final emissions requirements four years early, achieving environmental benefits earlier than required.

Engine Design

- Proven reliability and durability of engine and aftertreatment - Broad operating speed range - High power density - PTO drive options provide flexible access to auxiliary power for pumps and other needs

Low Total Cost of Ownership

- Optimized fuel consumption - Maintenance-free aftertreatment

Advanced Digital Engine Management

ADEM A4 control system providing integrated ignition, speed governing, protection, and controls, including detonation-sensitive variable ignition timing. ADEM A4 has improved: user interface, display system, shutdown controls, and system diagnostics.

Custom Packaging

For any petroleum application, trust Caterpillar to meet your exact needs with a factory custom package. Cat® engines, generators, enclosures, controls, radiators, transmissions, aftertreatment solutions — anything your project requires — can be custom designed and matched to create a one-of-a kind solution. Custom packages are globally supported and are covered by a one-year warranty after startup.

Transmissions

- Caterpillar has a full line of engine-transmission packages that can be fully integrated with your axle, hydraulics, and operator interface. - Please contact Application Support Center for details.

Testing

Every engine is full-load tested to ensure proper engine performance

Product Support Offered Through Global Cat Dealer

- More than 2,200 dealer outlets - Caterpillar factory-trained dealer technicians service every aspect of your petroleum engine - Caterpillar parts and labor warranty - Preventive maintenance agreements available for repairbefore-failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval

Over 80 Years of Engine Manufacturing Experience

Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine

Web Site

For all your petroleum power requirements, visit www.catoilandgasinfo.com.


C27 ACERT™ (Tier 4 Final) Standard Equipment
Air Inlet System

  • Twin rear-mounted turbochargers, ATAAC

Control System

  • Automatic altitude compensation; power compensation for fuel temperature; electronic diagnostics and fault logging; engine monitoring and protection system (speeds, temperature, pressure); J1939 Broadcast (diagnostic, engine status and control); ADEM A4 electronic control

Cooling System

  • Thermostats and housing; jacket water pump, geardriven, centrifugal, RH

Exhaust System

  • Exhaust dry manifold, 127 mm (5 in) slip fit connection, diesel oxidation catalyst

Fuel System

  • Mechanical Electronic Unit Injection (MEUI™) system; primary, secondary, and tertiary fuel filter; electronic fuel priming pump-integrated with primary fuel filter base; fuel transfer pump

Lube System

  • Remote-mounted oil filters and RH-side blockmounted filters are available; crankcase fumes disposal system, RH mounted; oil cooler — RH; oil filler — RH; oil level gauge — RH; shallow rear sump oil pan — 250-hour
Supplier's Site Datasheet

Technical Specifications

  Caterpillar Oil & Gas
Product Category Combustion Engines
Product Number 18437145
Product Name Well Service Engines C27 ACERT™ (Tier 4 Final)
Fuel Type Diesel
Engine Type Internal Combustion
Application Industrial
Horse Power 800 to 950 HP
Displacement 27.01 liters (28.54 quarts)
Unlock Full Specs
to access all available technical data

Similar Products

Well Service Engines C9.3 ACERT™ (Tier 4i/Stage IIIB) - 18435311 - Caterpillar Oil & Gas
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Industrial
View Details
Propane Driven Engines -  - Kohler Co. - Engines
Kohler Co. - Engines
Specs
Fuel Type LPG
Engine Type Internal Combustion
Application Commercial
View Details
Man B&W 2-Stroke Engines -  - Hyundai Heavy Industries Co., Ltd.
Hyundai Heavy Industries Co., Ltd.
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Marine
View Details