Westerbeke Corporation Compact 4-Cylinder Engine 44C Four

Description
Four cylinder, four cycle smoothness. Lightweight and Compact Designed by Westerbeke, pioneers in lightweight marine diesel engines, the 44C Four is a compact four-cylinder engine perfect for difficult installations. The 44C Four provides a power to weight ratio to be envied while requiring modest engine room. Powerful, reliable and Quiet The 44C Four is specially engineered to operate in a hostile marine environment. It is designed and built using experience gained in supplying over 1,100 whaleboat engines to the United States Navy. The 107 cubic inch displacement of the 44C Four delivers reliable power without sacrificing smooth and quiet operation. To reduce intake noise, this engine also has a tuned air intake silencer. Full Engine Instrumentation Option Westerbeke offers an optional admiral panel. The admiral panel includes tachometer, hour meter, voltmeter, water temperature and oil pressure gauge. Westerbeke also offers an optional captain panel with tachometer, hour meter and warning lights. Easy Operation and Maintenance To minimize engine maintenance, the 44C Four is fresh water cooled and equipped with a simple control system. Easy access to all servicing points and a self-bleeding fuel system allow easy installation and routine maintenance. The Name you can Trust The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Equipment Fresh water cooling Engine prewired to plug-in connector Self-bleeding fuel system 12 volt 50 ampere alternator Domestic hot water connections Coolant recovery tank Throttle, stop, and shift control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Short profile marine gear with 2:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake silencer Operator’s Manual and Parts List Optional Equipment Captain panel with alarm (tachometer with lights) Admiral panel with alarms (tachometer with gauges) Dual station senders Other gear ratios - Consult local distributor 72 or 100 amp alternator in place of standard Remote expansion tank Fuel filter/water separator Muffler and fittings "A" on board spare parts kit "B" extended cruising spare parts kit Anti-siphon valve for overboard cooling discharge water Technical Manual Exhaust connection (water injected 90°, 45° elbow) Propeller shaft couplings (rigid/flexible)
Description
Four cylinder, four cycle smoothness. Lightweight and Compact Designed by Westerbeke, pioneers in lightweight marine diesel engines, the 44C Four is a compact four-cylinder engine perfect for difficult installations. The 44C Four provides a power to weight ratio to be envied while requiring modest engine room. Powerful, reliable and Quiet The 44C Four is specially engineered to operate in a hostile marine environment. It is designed and built using experience gained in supplying over 1,100 whaleboat engines to the United States Navy. The 107 cubic inch displacement of the 44C Four delivers reliable power without sacrificing smooth and quiet operation. To reduce intake noise, this engine also has a tuned air intake silencer. Full Engine Instrumentation Option Westerbeke offers an optional admiral panel. The admiral panel includes tachometer, hour meter, voltmeter, water temperature and oil pressure gauge. Westerbeke also offers an optional captain panel with tachometer, hour meter and warning lights. Easy Operation and Maintenance To minimize engine maintenance, the 44C Four is fresh water cooled and equipped with a simple control system. Easy access to all servicing points and a self-bleeding fuel system allow easy installation and routine maintenance. The Name you can Trust The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Equipment Fresh water cooling Engine prewired to plug-in connector Self-bleeding fuel system 12 volt 50 ampere alternator Domestic hot water connections Coolant recovery tank Throttle, stop, and shift control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Short profile marine gear with 2:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake silencer Operator’s Manual and Parts List Optional Equipment Captain panel with alarm (tachometer with lights) Admiral panel with alarms (tachometer with gauges) Dual station senders Other gear ratios - Consult local distributor 72 or 100 amp alternator in place of standard Remote expansion tank Fuel filter/water separator Muffler and fittings "A" on board spare parts kit "B" extended cruising spare parts kit Anti-siphon valve for overboard cooling discharge water Technical Manual Exhaust connection (water injected 90°, 45° elbow) Propeller shaft couplings (rigid/flexible)

Suppliers

Company
Product
Description
Supplier Links
Compact 4-Cylinder Engine - 44C Four - Westerbeke Corporation
Taunton, MA, USA
Compact 4-Cylinder Engine
44C Four
Compact 4-Cylinder Engine 44C Four
Four cylinder, four cycle smoothness. Lightweight and Compact Designed by Westerbeke, pioneers in lightweight marine diesel engines, the 44C Four is a compact four-cylinder engine perfect for difficult installations. The 44C Four provides a power to weight ratio to be envied while requiring modest engine room. Powerful, reliable and Quiet The 44C Four is specially engineered to operate in a hostile marine environment. It is designed and built using experience gained in supplying over 1,100 whaleboat engines to the United States Navy. The 107 cubic inch displacement of the 44C Four delivers reliable power without sacrificing smooth and quiet operation. To reduce intake noise, this engine also has a tuned air intake silencer. Full Engine Instrumentation Option Westerbeke offers an optional admiral panel. The admiral panel includes tachometer, hour meter, voltmeter, water temperature and oil pressure gauge. Westerbeke also offers an optional captain panel with tachometer, hour meter and warning lights. Easy Operation and Maintenance To minimize engine maintenance, the 44C Four is fresh water cooled and equipped with a simple control system. Easy access to all servicing points and a self-bleeding fuel system allow easy installation and routine maintenance. The Name you can Trust The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Equipment Fresh water cooling Engine prewired to plug-in connector Self-bleeding fuel system 12 volt 50 ampere alternator Domestic hot water connections Coolant recovery tank Throttle, stop, and shift control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Short profile marine gear with 2:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake silencer Operator’s Manual and Parts List Optional Equipment Captain panel with alarm (tachometer with lights) Admiral panel with alarms (tachometer with gauges) Dual station senders Other gear ratios - Consult local distributor 72 or 100 amp alternator in place of standard Remote expansion tank Fuel filter/water separator Muffler and fittings "A" on board spare parts kit "B" extended cruising spare parts kit Anti-siphon valve for overboard cooling discharge water Technical Manual Exhaust connection (water injected 90°, 45° elbow) Propeller shaft couplings (rigid/flexible)

Four cylinder, four cycle smoothness.

Lightweight and Compact Designed by Westerbeke, pioneers in lightweight marine diesel engines, the 44C Four is a compact four-cylinder engine perfect for difficult installations. The 44C Four provides a power to weight ratio to be envied while requiring modest engine room.

Powerful, reliable and Quiet The 44C Four is specially engineered to operate in a hostile marine environment. It is designed and built using experience gained in supplying over 1,100 whaleboat engines to the United States Navy. The 107 cubic inch displacement of the 44C Four delivers reliable power without sacrificing smooth and quiet operation. To reduce intake noise, this engine also has a tuned air intake silencer.

Full Engine Instrumentation Option Westerbeke offers an optional admiral panel. The admiral panel includes tachometer, hour meter, voltmeter, water temperature and oil pressure gauge. Westerbeke also offers an optional captain panel with tachometer, hour meter and warning lights.

Easy Operation and Maintenance To minimize engine maintenance, the 44C Four is fresh water cooled and equipped with a simple control system. Easy access to all servicing points and a self-bleeding fuel system allow easy installation and routine maintenance.

The Name you can Trust The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support.

Standard Equipment

  • Fresh water cooling
  • Engine prewired to plug-in connector
  • Self-bleeding fuel system
  • 12 volt 50 ampere alternator
  • Domestic hot water connections
  • Coolant recovery tank
  • Throttle, stop, and shift control brackets
  • Low oil pressure and high water temperature alarms
  • Gear-driven sea water pump
  • Short profile marine gear with 2:1 reduction
  • Glow plug cold starting aid
  • Four point adjustable flex mounts
  • Lube oil drain hose
  • Tuned air intake silencer
  • Operator’s Manual and Parts List

Optional Equipment

  • Captain panel with alarm (tachometer with lights)
  • Admiral panel with alarms (tachometer with gauges)
  • Dual station senders
  • Other gear ratios - Consult local distributor
  • 72 or 100 amp alternator in place of standard
  • Remote expansion tank
  • Fuel filter/water separator
  • Muffler and fittings
  • "A" on board spare parts kit
  • "B" extended cruising spare parts kit
  • Anti-siphon valve for overboard cooling discharge water
  • Technical Manual
  • Exhaust connection (water injected 90°, 45° elbow)
  • Propeller shaft couplings (rigid/flexible)
Supplier's Site

Technical Specifications

  Westerbeke Corporation
Product Category Combustion Engines
Product Number 44C Four
Product Name Compact 4-Cylinder Engine
Fuel Type Diesel
Engine Type Internal Combustion
Application Marine
Displacement 1.76 liters (1.86 quarts)
Cylinders 4
Unlock Full Specs
to access all available technical data

Similar Products

Compact 3-Cylinder Engine - 35E Three - Westerbeke Corporation
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Marine
View Details
Utility Engines -  - Briggs & Stratton Corporation
Briggs & Stratton Corporation
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Application Garden Tiller, Log Splitter, Pressure Washer, Water Pump, Portable Generator
View Details
Overhead Cam Engine - EX35 - Robin Subaru
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Horse Power 12 HP
View Details