Subaru EX Series engines are easy to install and offer maximum efficiency, high performance and impressive power with minimal noise and low emissions. With 10 models ranging from 4.3 to 14 horsepower, including a specially tailored all-season engine, EX Series engines are ideal for use in soil compactors, pressure washers, generators, water pumps, air compressors, log splitters, lawn and turf seeders and chippers/shredders. In the recreational arena, EX industrial engines are in go-karts, and homeowners will find Subaru powering tillers, edgers, reel mowers, snow throwers and blowers/vacuums.
| Robin Subaru | |
|---|---|
| Product Category | Combustion Engines |
| Product Number | EX35 |
| Product Name | Overhead Cam Engine |
| Fuel Type | Gasoline |
| Engine Type | Internal Combustion |
| Horse Power | 12 HP |
| RPM | 3600 rpm |
| Displacement | 0.4040 liters (0.4269 quarts) |