Westerbeke Corporation Compact 3-Cylinder Engine 30C Three

Description
Three cylinder, four-cycle smoothness. Lightweight and Compact Designed by Westerbeke, pioneers in lightweight marine diesel engines, the 30C Three is a compact three-cylinder engine perfect for difficult installations. Weighing in at only 274 pounds, the 30C Three provides a power to weight ratio to be envied while requiring modest engine room space. Powerful and Reliable The 30C Three is specially engineered to operate in a hostile marine environment. It is designed and built using experience gained in supplying over 1,100 whale boat engines to the United States Navy. The greater piston Bore of the 30C Three delivers more power without sacrificing smooth and quiet operation. Easy Operation and Maintenance To minimize engine maintenance, the 30C Three is fresh water cooled and equipped with a simple control system. Easy access to all servicing points and a self-bleeding fuel system allows easy installation and routine maintenance. Full Engine Instrumentation Option Westerbeke offers an optional admiral panel. The admiral panel includes, tachometer, hour meter, voltmeter, water temperature, and oil pressure guage. Westerbeke also offers an optional captain panel with tachometer, hour meter, and warning lights. The Name You Can Trust The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequalled after sales support. Standard Equipment Fresh water cooling Engine pre-wired to plug-in connector Circuit breaker protected electrical system Self-bleeding fuel system 12 volt 50 amp battery charging alternator Domestic hot water connections Coolant recovery tank Throttle, stop, and shift control brackets Low oil pressure and high water temperature alarms Gear-driven raw water pump Lube oil cooler in fresh water system Short profile marine gear with 2.47:1 reduction Glow plug cold starting aid Four point adjustable flex mounts - fail-safe rubber type Mounting centers - 14.56" Lube oil drain hose Gear oil cooler Oil fill - Top and service side Flexible fuel supply and return connector Operator’s Manual and Parts List Tuned air intake silence Optional Equipment Captain panel with alarm (tachometer with lights) Admiral panel with alarms (tachometer with gauges) Dual station senders Other gear ratios - Consult local Distributor Remote expansion tank Fuel filter/water separator Muffler and fittings "A" on board spare parts kit "B" extended cruising..
Description
Three cylinder, four-cycle smoothness. Lightweight and Compact Designed by Westerbeke, pioneers in lightweight marine diesel engines, the 30C Three is a compact three-cylinder engine perfect for difficult installations. Weighing in at only 274 pounds, the 30C Three provides a power to weight ratio to be envied while requiring modest engine room space. Powerful and Reliable The 30C Three is specially engineered to operate in a hostile marine environment. It is designed and built using experience gained in supplying over 1,100 whale boat engines to the United States Navy. The greater piston Bore of the 30C Three delivers more power without sacrificing smooth and quiet operation. Easy Operation and Maintenance To minimize engine maintenance, the 30C Three is fresh water cooled and equipped with a simple control system. Easy access to all servicing points and a self-bleeding fuel system allows easy installation and routine maintenance. Full Engine Instrumentation Option Westerbeke offers an optional admiral panel. The admiral panel includes, tachometer, hour meter, voltmeter, water temperature, and oil pressure guage. Westerbeke also offers an optional captain panel with tachometer, hour meter, and warning lights. The Name You Can Trust The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequalled after sales support. Standard Equipment Fresh water cooling Engine pre-wired to plug-in connector Circuit breaker protected electrical system Self-bleeding fuel system 12 volt 50 amp battery charging alternator Domestic hot water connections Coolant recovery tank Throttle, stop, and shift control brackets Low oil pressure and high water temperature alarms Gear-driven raw water pump Lube oil cooler in fresh water system Short profile marine gear with 2.47:1 reduction Glow plug cold starting aid Four point adjustable flex mounts - fail-safe rubber type Mounting centers - 14.56" Lube oil drain hose Gear oil cooler Oil fill - Top and service side Flexible fuel supply and return connector Operator’s Manual and Parts List Tuned air intake silence Optional Equipment Captain panel with alarm (tachometer with lights) Admiral panel with alarms (tachometer with gauges) Dual station senders Other gear ratios - Consult local Distributor Remote expansion tank Fuel filter/water separator Muffler and fittings "A" on board spare parts kit "B" extended cruising..

Suppliers

Company
Product
Description
Supplier Links
Compact 3-Cylinder Engine - 30C Three - Westerbeke Corporation
Taunton, MA, USA
Compact 3-Cylinder Engine
30C Three
Compact 3-Cylinder Engine 30C Three
Three cylinder, four-cycle smoothness. Lightweight and Compact Designed by Westerbeke, pioneers in lightweight marine diesel engines, the 30C Three is a compact three-cylinder engine perfect for difficult installations. Weighing in at only 274 pounds, the 30C Three provides a power to weight ratio to be envied while requiring modest engine room space. Powerful and Reliable The 30C Three is specially engineered to operate in a hostile marine environment. It is designed and built using experience gained in supplying over 1,100 whale boat engines to the United States Navy. The greater piston Bore of the 30C Three delivers more power without sacrificing smooth and quiet operation. Easy Operation and Maintenance To minimize engine maintenance, the 30C Three is fresh water cooled and equipped with a simple control system. Easy access to all servicing points and a self-bleeding fuel system allows easy installation and routine maintenance. Full Engine Instrumentation Option Westerbeke offers an optional admiral panel. The admiral panel includes, tachometer, hour meter, voltmeter, water temperature, and oil pressure guage. Westerbeke also offers an optional captain panel with tachometer, hour meter, and warning lights. The Name You Can Trust The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequalled after sales support. Standard Equipment Fresh water cooling Engine pre-wired to plug-in connector Circuit breaker protected electrical system Self-bleeding fuel system 12 volt 50 amp battery charging alternator Domestic hot water connections Coolant recovery tank Throttle, stop, and shift control brackets Low oil pressure and high water temperature alarms Gear-driven raw water pump Lube oil cooler in fresh water system Short profile marine gear with 2.47:1 reduction Glow plug cold starting aid Four point adjustable flex mounts - fail-safe rubber type Mounting centers - 14.56" Lube oil drain hose Gear oil cooler Oil fill - Top and service side Flexible fuel supply and return connector Operator’s Manual and Parts List Tuned air intake silence Optional Equipment Captain panel with alarm (tachometer with lights) Admiral panel with alarms (tachometer with gauges) Dual station senders Other gear ratios - Consult local Distributor Remote expansion tank Fuel filter/water separator Muffler and fittings "A" on board spare parts kit "B" extended cruising..

Three cylinder, four-cycle smoothness. Lightweight and Compact Designed by Westerbeke, pioneers in lightweight marine diesel engines, the 30C Three is a compact three-cylinder engine perfect for difficult installations. Weighing in at only 274 pounds, the 30C Three provides a power to weight ratio to be envied while requiring modest engine room space.

Powerful and Reliable The 30C Three is specially engineered to operate in a hostile marine environment. It is designed and built using experience gained in supplying over 1,100 whale boat engines to the United States Navy. The greater piston Bore of the 30C Three delivers more power without sacrificing smooth and quiet operation.

Easy Operation and Maintenance To minimize engine maintenance, the 30C Three is fresh water cooled and equipped with a simple control system. Easy access to all servicing points and a self-bleeding fuel system allows easy installation and routine maintenance.

Full Engine Instrumentation Option Westerbeke offers an optional admiral panel. The admiral panel includes, tachometer, hour meter, voltmeter, water temperature, and oil pressure guage. Westerbeke also offers an optional captain panel with tachometer, hour meter, and warning lights.

The Name You Can Trust The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequalled after sales support.

Standard Equipment

  • Fresh water cooling
  • Engine pre-wired to plug-in connector
  • Circuit breaker protected electrical system
  • Self-bleeding fuel system
  • 12 volt 50 amp battery charging alternator
  • Domestic hot water connections
  • Coolant recovery tank
  • Throttle, stop, and shift control brackets
  • Low oil pressure and high water temperature alarms
  • Gear-driven raw water pump
  • Lube oil cooler in fresh water system
  • Short profile marine gear with 2.47:1 reduction
  • Glow plug cold starting aid
  • Four point adjustable flex mounts - fail-safe rubber type
  • Mounting centers - 14.56"
  • Lube oil drain hose
  • Gear oil cooler
  • Oil fill - Top and service side
  • Flexible fuel supply and return connector
  • Operator’s Manual and Parts List
  • Tuned air intake silence

Optional Equipment

  • Captain panel with alarm (tachometer with lights)
  • Admiral panel with alarms (tachometer with gauges)
  • Dual station senders
  • Other gear ratios - Consult local Distributor
  • Remote expansion tank
  • Fuel filter/water separator
  • Muffler and fittings
  • "A" on board spare parts kit
  • "B" extended cruising..
Supplier's Site

Technical Specifications

  Westerbeke Corporation
Product Category Combustion Engines
Product Number 30C Three
Product Name Compact 3-Cylinder Engine
Fuel Type Diesel
Engine Type Internal Combustion
Application Marine
Displacement 0.9519 liters (1.01 quarts)
Cylinders 3
Unlock Full Specs
to access all available technical data

Similar Products

Tri-Fuel Driven Engines - Gasoline, Propane or Natural Gas - Kohler Co. - Engines
Specs
Fuel Type Gasoline; LPG; CNG
Engine Type Internal Combustion
Application Commercial
View Details
Jet Engine - LEAP-1A® - Snecma
Specs
Fuel Type Jet Fuel
Engine Type Internal Combustion
Application Avaition
View Details
Helicopter Engine - Arrano - Safran Helicopter Engines
Safran Helicopter Engines
Specs
Engine Type Internal Combustion
Application Avaition
Horse Power 1100 to 1300 HP
View Details
Universal B Series - M3-20B - Westerbeke Corporation
Westerbeke Corporation
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Marine
View Details