Westerbeke Corporation 20.0 EDER 20.0 EDER

Description
All New Industrial Model - 20.0 EDER! Digital Controls - Continuous Monitoring and Diagnostics The 20.0 EDER has digital controls offering simplified and easy tounderstand information on operational status and, if necessary, system diagnostics. Westerbeke also features "at a glance" illuminated lights indicating proper operation. They monitor battery voltage, generator voltage, generator frequency, oil pressure and coolant temperature. All this information may be viewed from a distance-all green lights indicate referenced systems are functioning properly. Further details are available on the screen display. The user may conveniently scroll for operational or diagnostic information without encountering "codes". Westerbeke uses text so the user does not have to refer to a manual to dicipher numeric information. Lightweight, Ready-to-go operation and Convenient single-side service 166.7 amps at only 933 pounds plus full instrumentation make the 20.0 EDER ready to go when you need it. And when you need to perform scheduled preventative maintenance easy single side serviceablility makes the job a snap. Full torque, Full power PTO for power/rescue options The 20.0EDER has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the 20.0 EDER and you have a combination power rescue package for all your electrical and all your rescue tool needs. Clean Machines The 20.0 EDER is a clean machine. The diesel power plant meets all EPA and CARB emission regulations and the generator produces clean stable electricity from a 4-pole backend that has precise regulation. Generator Set Benefits Compact lightweight design Quiet: runs at 1800 RPM (60 HZ) or 1500 RPM (50 HZ) Tuned air intake silencer Frequency regulation to .3 HZ (.5%) with electronic governing Built-in power take off interface capable of full engine torque Multi-station remote starting capability Easy-to-read operator’s manual and parts list Emergency stop switch Steel mounting skid Electronic governor User-friendly trouble-free controls Optimum vibration isolation Electronic voltage regulation A.C. Field Breaker Engine Features Low maintenance costs Low fuel consumption "EZ-Bleed" fuel system Easy one-side servicing Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 or 24 volt starter motor 12 or 24 volt 40 ampere alternator Electric fuel lift pump Safety shut-downs: overspeed, underspeed,..
Description
All New Industrial Model - 20.0 EDER! Digital Controls - Continuous Monitoring and Diagnostics The 20.0 EDER has digital controls offering simplified and easy tounderstand information on operational status and, if necessary, system diagnostics. Westerbeke also features "at a glance" illuminated lights indicating proper operation. They monitor battery voltage, generator voltage, generator frequency, oil pressure and coolant temperature. All this information may be viewed from a distance-all green lights indicate referenced systems are functioning properly. Further details are available on the screen display. The user may conveniently scroll for operational or diagnostic information without encountering "codes". Westerbeke uses text so the user does not have to refer to a manual to dicipher numeric information. Lightweight, Ready-to-go operation and Convenient single-side service 166.7 amps at only 933 pounds plus full instrumentation make the 20.0 EDER ready to go when you need it. And when you need to perform scheduled preventative maintenance easy single side serviceablility makes the job a snap. Full torque, Full power PTO for power/rescue options The 20.0EDER has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the 20.0 EDER and you have a combination power rescue package for all your electrical and all your rescue tool needs. Clean Machines The 20.0 EDER is a clean machine. The diesel power plant meets all EPA and CARB emission regulations and the generator produces clean stable electricity from a 4-pole backend that has precise regulation. Generator Set Benefits Compact lightweight design Quiet: runs at 1800 RPM (60 HZ) or 1500 RPM (50 HZ) Tuned air intake silencer Frequency regulation to .3 HZ (.5%) with electronic governing Built-in power take off interface capable of full engine torque Multi-station remote starting capability Easy-to-read operator’s manual and parts list Emergency stop switch Steel mounting skid Electronic governor User-friendly trouble-free controls Optimum vibration isolation Electronic voltage regulation A.C. Field Breaker Engine Features Low maintenance costs Low fuel consumption "EZ-Bleed" fuel system Easy one-side servicing Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 or 24 volt starter motor 12 or 24 volt 40 ampere alternator Electric fuel lift pump Safety shut-downs: overspeed, underspeed,..

Suppliers

Company
Product
Description
Supplier Links
20.0 EDER - 20.0 EDER - Westerbeke Corporation
Taunton, MA, USA
20.0 EDER
20.0 EDER
20.0 EDER 20.0 EDER
All New Industrial Model - 20.0 EDER! Digital Controls - Continuous Monitoring and Diagnostics The 20.0 EDER has digital controls offering simplified and easy tounderstand information on operational status and, if necessary, system diagnostics. Westerbeke also features "at a glance" illuminated lights indicating proper operation. They monitor battery voltage, generator voltage, generator frequency, oil pressure and coolant temperature. All this information may be viewed from a distance-all green lights indicate referenced systems are functioning properly. Further details are available on the screen display. The user may conveniently scroll for operational or diagnostic information without encountering "codes". Westerbeke uses text so the user does not have to refer to a manual to dicipher numeric information. Lightweight, Ready-to-go operation and Convenient single-side service 166.7 amps at only 933 pounds plus full instrumentation make the 20.0 EDER ready to go when you need it. And when you need to perform scheduled preventative maintenance easy single side serviceablility makes the job a snap. Full torque, Full power PTO for power/rescue options The 20.0EDER has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the 20.0 EDER and you have a combination power rescue package for all your electrical and all your rescue tool needs. Clean Machines The 20.0 EDER is a clean machine. The diesel power plant meets all EPA and CARB emission regulations and the generator produces clean stable electricity from a 4-pole backend that has precise regulation. Generator Set Benefits Compact lightweight design Quiet: runs at 1800 RPM (60 HZ) or 1500 RPM (50 HZ) Tuned air intake silencer Frequency regulation to .3 HZ (.5%) with electronic governing Built-in power take off interface capable of full engine torque Multi-station remote starting capability Easy-to-read operator’s manual and parts list Emergency stop switch Steel mounting skid Electronic governor User-friendly trouble-free controls Optimum vibration isolation Electronic voltage regulation A.C. Field Breaker Engine Features Low maintenance costs Low fuel consumption "EZ-Bleed" fuel system Easy one-side servicing Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 or 24 volt starter motor 12 or 24 volt 40 ampere alternator Electric fuel lift pump Safety shut-downs: overspeed, underspeed,..

All New Industrial Model - 20.0 EDER!
Digital Controls - Continuous Monitoring and Diagnostics
The 20.0 EDER has digital controls offering simplified and easy tounderstand information on operational status and, if necessary, system diagnostics. Westerbeke also features "at a glance" illuminated lights indicating proper operation. They monitor battery voltage, generator voltage, generator frequency, oil pressure and coolant temperature. All this information may be viewed from a distance-all green lights indicate referenced systems are functioning properly. Further details are available on the screen display. The user may conveniently scroll for operational or diagnostic information without encountering "codes". Westerbeke uses text so the user does not have to refer to a manual to dicipher numeric information.

Lightweight, Ready-to-go operation and Convenient single-side service
166.7 amps at only 933 pounds plus full instrumentation make the 20.0 EDER ready to go when you need it. And when you need to perform scheduled preventative maintenance easy single side serviceablility makes the job a snap.

Full torque, Full power PTO for power/rescue options
The 20.0EDER has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the 20.0 EDER and you have a combination power rescue package for all your electrical and all your rescue tool needs.

Clean Machines
The 20.0 EDER is a clean machine. The diesel power plant meets all EPA and CARB emission regulations and the generator produces clean stable electricity from a 4-pole backend that has precise regulation.

Generator Set Benefits

  • Compact lightweight design
  • Quiet: runs at 1800 RPM (60 HZ) or 1500 RPM (50 HZ)
  • Tuned air intake silencer
  • Frequency regulation to .3 HZ (.5%) with electronic governing
  • Built-in power take off interface capable of full engine torque
  • Multi-station remote starting capability
  • Easy-to-read operator’s manual and parts list
  • Emergency stop switch
  • Steel mounting skid
  • Electronic governor
  • User-friendly trouble-free controls
  • Optimum vibration isolation
  • Electronic voltage regulation
  • A.C. Field Breaker

Engine Features

  • Low maintenance costs
  • Low fuel consumption
  • "EZ-Bleed" fuel system
  • Easy one-side servicing
  • Water-cooled cast iron block for a longer life
  • Cooling designed for high ambient temperatures
  • 12 or 24 volt starter motor
  • 12 or 24 volt 40 ampere alternator
  • Electric fuel lift pump
  • Safety shut-downs: overspeed, underspeed,..
Supplier's Site

Technical Specifications

  Westerbeke Corporation
Product Category Electrical Power Generators
Product Number 20.0 EDER
Product Name 20.0 EDER
Fuel Type Diesel
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Combined Heat and Power (CHP) Systems -  - Dresser-Rand
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Industrial; Power
View Details
9.2 BTD - 50 Hz - 9.2 BTD - 50 Hz - Westerbeke Corporation
Specs
Fuel Type Diesel
Applications Industrial
Power Rating - Wattage 9200 watts
View Details
Trailer Mounted Diesel Generators -  - INDECK Power Equipment Company
INDECK Power Equipment Company
Specs
Fuel Type Diesel
Portability Portable
Applications Industrial; Power
View Details